EN
  • EN
  • DE

MIXA80W1200TED

Part No MIXA80W1200TED
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 120A 390W E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsIGBTsIGBT Modules
Manufacturer IXYS
Packaging Box
Part Status Obsolete
IGBT Type PT
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 120 A
Power - Max 390 W
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 77A
Current - Collector Cutoff (Max) 200 μA
Input Standard
NTC Thermistor Yes
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E2
Supplier Device Package E2
Base Product Number MIXA80
Ultra Librarian 3D Model Ultra Librarian MIXA80W1200TED CAD Model

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 600A 4100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 50A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 600A 2080W
Lowest to $200.0395
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 650W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.9619 $105.9619
2+ $102.5438 $205.0876
3+ $99.1257 $297.3771
4+ $88.8713 $355.4852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess