EN
  • EN
  • DE

STM32WB35CEU6A

Part No STM32WB35CEU6A
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Zigbee® 2.4GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WL
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 96kB SRAM
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 30
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 9.2mA
Current - Transmitting 4.5mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352911-STM32WB35CEU6A
Ultra Librarian 3D Model Ultra Librarian STM32WB35CEU6A CAD Model

Description

STM32WB35CEU6A - A Cutting-Edge Dual-Core Wireless MCU

The STM32WB35CEU6A from STMicroelectronics is an advanced multi-protocol wireless microcontroller (MCU) that brings together the performance and energy efficiency of the STM32 family with robust wireless connectivity. It is designed to cater to a wide array of applications, including those in the Internet of Things (IoT), smart home, industrial, and medical sectors.

This innovative MCU integrates a powerful 64 MHz Arm® Cortex®-M4 CPU with a dedicated 32 MHz Arm® Cortex®-M0+ for real-time radio layer processing. This dual-core architecture allows for a high level of performance, ensuring efficient multitasking and optimal resource use. The STM32WB35CEU6A supports Bluetooth® 5.0, Zigbee® 3.0, OpenThread, and dynamic and static concurrent modes, providing developers with the flexibility to implement a variety of wireless protocols to suit their specific application needs.

Equipped with a rich set of peripherals, the STM32WB35CEU6A offers a variety of features including multiple timers, UART, SPI, I2C interfaces, and USB 2.0 with dedicated supply. The device also boasts advanced security features such as hardware public key authority (PKA), AES 256-bit cryptographic hardware acceleration, and customer key storage to ensure secure applications and data protection.

With a focus on energy efficiency, the STM32WB35CEU6A is designed to operate in multiple power modes, allowing for reduced power consumption in both active and sleep modes. This is crucial for battery-operated devices where power management is key to extending the product's life.

For developers, the STM32WB35CEU6A is supported by the comprehensive STM32Cube ecosystem, which includes the STM32CubeWB MCU Package, complete with HAL and LL drivers, a consistent set of middleware components, as well as the STM32Cube Programmer and STM32CubeMonitor. This extensive support simplifies development, from initial setup to production, accelerating time-to-market for new products.

In summary, the STM32WB35CEU6A stands out as a highly integrated, low-power, and secure MCU solution, perfect for designers looking to add robust wireless capability to their next-generation embedded devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess