EN
  • EN
  • DE

STM32W108CCU73TR

Part No STM32W108CCU73TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU ARM 256K FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STM32
Package Tape & Reel (TR)
Product Status Obsolete
Applications RF4CE, Remote Control
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (256kB)
Controller Series STM32W
RAM Size 16K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Voltage - Supply 1.18V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Base Product Number STM32W108
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8542.31.0001
Win Source Part Number 1264968-STM32W108CCU73TR
Ultra Librarian 3D Model Ultra Librarian STM32W108CCU73TR CAD Model

Description

STM32W108CCU73TR - A Cutting-Edge Microcontroller from STMicroelectronics

The STM32W108CCU73TR is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the STM32 series, which is renowned for its advanced features and capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, smart home devices, and wireless communication solutions.

At the heart of the STM32W108CCU73TR is an ARM® Cortex®-M3 processor core, which operates at a frequency of up to 24 MHz. This powerful core provides the computational horsepower required for complex tasks and enables the microcontroller to handle multiple operations simultaneously with high efficiency. The device is built on a 32-bit RISC architecture, ensuring smooth and fast processing of instructions.

The STM32W108CCU73TR comes equipped with an impressive array of features that make it highly versatile. It includes 128KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. Additionally, the microcontroller offers a range of peripherals, such as USART, SPI, and I2C interfaces, which facilitate easy communication with other devices and sensors.

One of the standout features of this MCU is its integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, which supports Zigbee®, MiWi™, and other proprietary protocols. This makes the STM32W108CCU73TR an excellent choice for developing wireless connectivity solutions. The transceiver's low-power consumption ensures that devices can operate for extended periods on battery power, making it suitable for portable and remote applications.

The STM32W108CCU73TR is available in a 48-pin UFQFPN package, which is designed for space-constrained applications. Its robust design and wide operating temperature range of -40°C to 85°C make it reliable in harsh environments.

STMicroelectronics provides comprehensive software support for the STM32W108CCU73TR, including the STM32Cube software development kit (SDK) and the STSW-STM32010 peripheral library. These tools simplify the development process and help designers to bring their products to market faster.

In summary, the STM32W108CCU73TR from STMicroelectronics is a feature-rich microcontroller that combines high performance, low power consumption, and advanced wireless capabilities, making it a top choice for developers looking to create innovative and efficient embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $3.2490
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $23.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess