EN
  • EN
  • DE

STM32W108C-KEXT

Part No STM32W108C-KEXT
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type 802.15.4/Zigbee™
Frequency 2.4GHz
For Use With/Related Products STM32W108XX
Supplied Contents Board(s)
Base Product Number STM32W108
Other Names STM32W108B-KEXT,STM32W108B-KEXT,-497-11415,497-11415
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8543.90.6800
Win Source Part Number 1283251-STM32W108C-KEXT
Ultra Librarian 3D Model Ultra Librarian STM32W108C-KEXT CAD Model

Description

Introducing the STM32W108C-KEXT from STMicroelectronics

The STM32W108C-KEXT is a cutting-edge microcontroller product designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically tailored for RF communication applications and is a part of the STM32 series, which is renowned for its high performance, low power consumption, and advanced features.

The STM32W108C-KEXT is built around an ARM Cortex-M3 processor core, which operates at frequencies of up to 24 MHz. This core provides the computational power required for complex algorithms and control tasks, making it an ideal choice for wireless applications that demand efficient data processing.

One of the standout features of the STM32W108C-KEXT is its robust wireless connectivity capabilities. It includes a built-in 2.4 GHz IEEE 802.15.4-compliant transceiver, which supports Zigbee and other proprietary protocols. This enables the microcontroller to facilitate secure and reliable wireless communication for home automation, smart energy, and many other Internet of Things (IoT) applications.

In terms of memory, the STM32W108C-KEXT comes equipped with 128 KB of Flash memory and 8 KB of RAM. This generous memory allocation allows developers to store substantial program code and manage data-intensive operations. The device also features a range of peripherals, including SPI, UART, I2C interfaces, and multiple timers, which provide excellent flexibility for interfacing with external sensors, actuators, and other electronic components.

Power efficiency is another key aspect of the STM32W108C-KEXT. It offers several power-saving modes, which enable the device to operate in low-power conditions, thus extending battery life in portable and remote applications. This feature is particularly important for IoT devices that are expected to function for extended periods without maintenance.

Lastly, the STM32W108C-KEXT is supported by STMicroelectronics' comprehensive development ecosystem. This includes software libraries, development kits, and tools that streamline the development process, allowing engineers to bring their products to market faster and more efficiently.

Overall, the STM32W108C-KEXT is a versatile and powerful microcontroller that provides a perfect solution for developers looking to integrate advanced wireless communication capabilities into their products with minimal power consumption.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess