EN
  • EN
  • DE

STM32MP151DAC1

Part No STM32MP151DAC1
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 800 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 800MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 800MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-STM32MP151DAC1
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261863-STM32MP151DAC1
Ultra Librarian 3D Model Ultra Librarian STM32MP151DAC1 CAD Model

Description

STM32MP151DAC1 - A Versatile Multicore Microprocessor from STMicroelectronics

The STM32MP151DAC1 is a high-performance microprocessor unit (MPU) that embodies the cutting-edge capabilities of STMicroelectronics in the realm of embedded processing. This MPU is a member of the STM32MP1 series, designed to offer a perfect balance between processing power, graphical performance, and energy efficiency, making it an ideal choice for a wide range of applications.

At the heart of the STM32MP151DAC1 is a dual-core configuration featuring an ARM® Cortex®-A7 core running up to 800 MHz and a Cortex®-M4 core running up to 209 MHz. This dual-core architecture allows for a rich blend of high-efficiency processing and real-time task management, providing a versatile platform for developers to build complex yet efficient systems.

The MPU comes equipped with a flexible set of peripherals and I/Os, which are designed to cater to various industrial, consumer, and medical applications. The integration of a 3D GPU provides the capability to handle basic graphics, adding to the MPU's capability to support HMI (Human-Machine Interface) displays and other graphical outputs.

One of the standout features of the STM32MP151DAC1 is its rich connectivity options. It includes a wide range of communication interfaces such as I2C, UARTs, SPI, CAN, and an optional Ethernet port, making it a robust choice for connected solutions. Additionally, the MPU supports various audio and video interfaces, which can be leveraged in multimedia applications.

The STM32MP151DAC1 also emphasizes security with features like a secure boot, cryptographic acceleration, and a TrustZone® for ARMv7-M. These security measures ensure that applications built on this MPU can protect sensitive data and resist tampering or unauthorized access.

Developers will appreciate the extensive support provided by STMicroelectronics, including comprehensive development tools, software resources, and community support. The STM32MP151DAC1 is supported by the STM32 ecosystem, which includes the STM32Cube software suite and a wide range of development boards for rapid prototyping and development.

In summary, the STM32MP151DAC1 from STMicroelectronics is a powerful and flexible MPU that is well-suited for a variety of demanding applications. Its dual-core architecture, rich set of peripherals, and emphasis on security make it a go-to choice for developers looking to create advanced and secure embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess