EN
  • EN
  • DE

STM32L552QEI6

Part No STM32L552QEI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 132UFBGA / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 132-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 132-UFBGA
Supplier Device Package 132-UFBGA (7x7)
Base Product Number STM32
Other Names 497-STM32L552QEI6
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262114-STM32L552QEI6
Ultra Librarian 3D Model Ultra Librarian STM32L552QEI6 CAD Model

Description

STM32L552QEI6 Microcontroller by STMicroelectronics

The STM32L552QEI6 is a high-performance microcontroller from STMicroelectronics, designed to deliver maximum efficiency in a wide range of applications. This advanced system-on-chip is part of the STM32L5 series, which is renowned for its exceptional power efficiency, robust security features, and versatility. The microcontroller is based on the Arm® Cortex®-M33 processor, which operates at a frequency of up to 110 MHz, providing a perfect balance between performance and power consumption.

Equipped with 512 Kbytes of Flash memory and 256 Kbytes of SRAM, the STM32L552QEI6 offers ample storage for complex applications while ensuring smooth and efficient operation. Its rich set of peripherals includes multiple 16 and 32-bit timers, a wide range of communication interfaces such as SPI, I2C, UART, USART, and USB Type-C / USB power delivery controller, making it ideal for a variety of industrial, consumer, and medical applications.

One of the standout features of the STM32L552QEI6 is its advanced security. It incorporates hardware-based security features such as a random number generator, memory protection units, and a flexible hardware public key accelerator (PKA). Additionally, it supports secure boot, secure firmware update, and has dedicated cryptographic processors to ensure data protection and secure transactions.

The microcontroller also offers several power-saving modes, including a low-power run mode, sleep mode, and multiple stop modes, which allow the device to conserve energy when not in full operation. This makes it an ideal choice for battery-operated devices where power efficiency is critical.

For development and debugging purposes, the STM32L552QEI6 supports JTAG/SWD and a comprehensive set of system services from the Arm Cortex Microcontroller Software Interface Standard (CMSIS), making it a developer-friendly platform. The microcontroller is also supported by the STM32Cube ecosystem, which includes a comprehensive software HAL library, as well as various software examples, to accelerate the development process.

In summary, the STM32L552QEI6 microcontroller from STMicroelectronics is a powerful and secure MCU that offers a rich feature set and outstanding power efficiency, making it suitable for a wide array of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess