EN
  • EN
  • DE

STM32L4S9ZIY6TR

Part No STM32L4S9ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4S
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 112
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA, WLCSP
Supplier Device Package 144-WLCSP (5.24x5.24)
Base Product Number STM32L4S9
Other Names 497-17680-6,497-17680-2,497-17680-1,497-17680-2,-1138-STM32L4S9ZIY6TRDKR,497-STM32L4S9ZIY6TRCT,497-17680-1,-1138-STM32L4S9ZIY6TR,-1138-STM32L4S9ZIY6TRCT,497-STM32L4S9ZIY6TRDKR,497-STM32L4S9ZIY6TR,497-17680-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262148-STM32L4S9ZIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L4S9ZIY6TR CAD Model

Description

STM32L4S9ZIY6TR Microcontroller - STMicroelectronics

The STM32L4S9ZIY6TR is a cutting-edge microcontroller from the renowned STM32L4 series, designed by STMicroelectronics. This high-performance MCU is built on an ultra-low-power architecture, making it an ideal choice for energy-conscious applications that require a balance between power efficiency and processing capability.

At the heart of the STM32L4S9ZIY6TR lies a powerful Arm® Cortex®-M4 core with a Floating Point Unit (FPU), running at frequencies up to 120 MHz. This core provides the computational horsepower necessary for complex algorithms and signal processing required in advanced applications. Its dynamic efficiency enables the device to operate in a range of power modes, ensuring optimal energy usage across various scenarios.

This microcontroller boasts an impressive set of features, including:

  • 2 Mbytes of Flash memory and 640 Kbytes of RAM, offering ample storage for robust applications and facilitating advanced real-time operations.
  • A comprehensive set of I/Os and peripherals, which include multiple I2C, UART, SPI, and USB interfaces, allowing for versatile connectivity options.
  • Enhanced graphics support with a Chrom-ART Accelerator™ for efficient 2D image manipulation, as well as an LCD-TFT controller, making it suitable for user interfaces with high-quality displays.
  • Advanced security features, such as a hardware cryptographic acceleration and a secure boot process, providing robust protection against unauthorized access and software piracy.

Furthermore, the STM32L4S9ZIY6TR supports a range of development ecosystems, including ST's STM32Cube software suite and various third-party tools, simplifying the development process from prototype to production. Its compatibility with multiple operating systems ensures that developers can choose the best software stack for their needs.

Encapsulated in a LQFP144 package, the STM32L4S9ZIY6TR is designed for flexibility in PCB design and is well-suited for space-constrained applications. Whether it's for industrial control systems, IoT devices, smart wearables, or medical equipment, this microcontroller is engineered to deliver top-tier performance while maintaining STMicroelectronics' commitment to energy efficiency.

With its robust feature set, the STM32L4S9ZIY6TR microcontroller is a prime solution for developers looking to create sophisticated devices without compromising on power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3449 $69.3796
9+ $14.2318 $128.0862
13+ $13.7870 $179.2310
18+ $13.3423 $240.1614
23+ $12.8976 $296.6448
30+ $11.5633 $346.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess