EN
  • EN
  • DE

STM32L4S5ZIY6TR

Part No STM32L4S5ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4S
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 115
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA, WLCSP
Supplier Device Package 144-WLCSP (5.24x5.24)
Base Product Number STM32L4S5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262147-STM32L4S5ZIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L4S5ZIY6TR CAD Model

Description

STM32L4S5ZIY6TR Microcontroller

The STM32L4S5ZIY6TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption and performance. This microcontroller is part of the STM32L4 series, which is renowned for its energy efficiency, making it an ideal choice for battery-operated applications, as well as for complex applications requiring a rich set of peripherals and a high CPU performance.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 120 MHz.
  • Memory: Equipped with up to 2MB of Flash memory and 640KB of SRAM, providing ample space for complex applications.
  • Energy Efficiency: Features multiple power-saving modes including Sleep, Stop, and Standby to ensure minimal power consumption.
  • Graphics Support: Comes with Chrom-ART Accelerator™ for enhanced graphic performance, supporting a rich user interface experience.
  • Security: Incorporates hardware cryptographic acceleration and a True Random Number Generator (TRNG) to facilitate secure data transactions.
  • Connectivity: Offers a range of connectivity options including USB OTG, UART, SPI, I2C, CAN, and SAI interfaces for audio applications.
  • Analog Features: Contains multiple 12-bit ADCs, DAC channels, and ultra-low-power comparators.

The STM32L4S5ZIY6TR also boasts an extensive set of integrated peripherals, such as a digital camera interface, a LCD-TFT controller, and advanced timers for precise control in real-time applications. Its package is designed to be highly flexible, supporting a wide range of external devices and allowing for easy integration into various system designs.

Engineers and developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and online resources to accelerate the design and deployment of applications ranging from IoT devices to industrial controls and consumer electronics.

The STM32L4S5ZIY6TR microcontroller, with its robust feature set and low power consumption, represents a powerful solution for designers looking to create efficient and innovative products in a competitive market.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess