EN
  • EN
  • DE

STM32L4R5ZGT6

Part No STM32L4R5ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4R
Package Tray
Number of I/O 115
Family Name STM32L4R5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19204, STM32L4R5ZGT6-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852375-STM32L4R5ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32L4R5ZGT6 CAD Model

Description

The STM32L4R5ZGT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32L4 series, which are designed for applications that require a balance between power consumption and processing capability.

Key Features

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions
  • Max Frequency: 120 MHz which provides high computational power
  • Flash Memory: 1 Mbyte allowing for significant program storage
  • RAM: 640 Kbytes, offering ample space for complex operations
  • High-resolution timer: 2.5 ns
  • Rich set of I/Os and peripherals
  • USB OTG, Ethernet, CAN, camera interface
  • 12-bit ADCs, DACs, and ultra-low-power comparators
  • Advanced Graphics with Chrom-ART Accelerator™
  • MIPI® DSI Host controller

Energy Efficiency

The STM32L4R5ZGT6 boasts exceptional energy efficiency with its dynamic voltage scaling and various power-saving modes, making it an ideal choice for battery-powered and energy-conscious applications.

Enhanced Graphics Support

With the Chrom-ART Accelerator™, the STM32L4R5ZGT6 provides increased graphics performance, enabling the creation of rich user interfaces and smooth animations. Its MIPI® DSI Host controller supports high-resolution displays, enhancing the visual experience in your applications.

Connectivity and Integration

This MCU offers a wide range of connectivity options, including USB OTG, Ethernet, and CAN, facilitating easy integration into various systems. The presence of a camera interface also enables the development of video-related applications.

Development and Ecosystem

STMicroelectronics provides comprehensive development support for the STM32L4R5ZGT6 with its extensive software HAL library, as well as compatibility with major Integrated Development Environments (IDEs). The STM32 ecosystem is rich with resources, including development boards, toolchains, and community support, making it easier to bring your projects to life.

Whether you're designing for consumer electronics, IoT devices, industrial control systems, or medical applications, the STM32L4R5ZGT6 offers a perfect blend of power, precision, and efficiency.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4577 $70.3731
6+ $19.2474 $115.4844
9+ $18.6459 $167.8131
12+ $18.0444 $216.5328
15+ $17.4429 $261.6435
20+ $15.6385 $312.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,663 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess