EN
  • EN
  • DE

STM32L4P5CGT6

Part No STM32L4P5CGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32L4P5CGT6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262249-STM32L4P5CGT6
Ultra Librarian 3D Model Ultra Librarian STM32L4P5CGT6 CAD Model

Description

STM32L4P5CGT6 Microcontroller by STMicroelectronics

The STM32L4P5CGT6 is a cutting-edge microcontroller from the renowned STM32 family, produced by STMicroelectronics. This high-performance, ultra-low-power MCU is based on the Arm® Cortex®-M4 core with FPU and DSP instructions, boasting a maximum frequency of 120 MHz. The STM32L4P5CGT6 is designed to facilitate complex and power-sensitive applications, making it a perfect choice for medical, industrial, and IoT devices.

Core Features:

  • Core: Arm® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions.
  • Max Frequency: 120 MHz which provides high computational power.
  • Memory: Equipped with 1 Mbyte of Flash memory and 320 Kbytes of SRAM.
  • Energy Efficiency: Dynamic voltage scaling to balance power consumption with performance.

Advanced Connectivity:

  • USB OTG Full Speed with on-chip PHY.
  • Multiple serial communication interfaces, including I2C, SPI, USART, and LPUART.

Robust Security:

  • Hardware cryptographic acceleration for AES, and public key accelerator (PKA).
  • True random number generator (RNG) for enhanced security measures.

Rich Analog Peripherals:

  • Two analog-to-digital converters (ADCs) with 16-bit max resolution.
  • Two digital-to-analog converters (DACs) for analog waveform generation.
  • Multiple operational amplifiers and comparators.

Flexible Power Management:

The STM32L4P5CGT6 features several power-saving modes, including a low-power run mode, sleep, low-power sleep, and multiple standby modes, which are essential for battery-operated devices. Additionally, it has a dedicated power management integrated circuit (PMIC) interface.

Development and Debugging:

STMicroelectronics provides extensive development support for the STM32L4P5CGT6 with its comprehensive STM32Cube ecosystem, including STM32CubeMX for initialization code generation and STM32CubeIDE for integrated development. The microcontroller also supports JTAG/SWD debugging interfaces, providing developers with a full suite of tools for efficient coding and troubleshooting.

Overall, the STM32L4P5CGT6 is a versatile and powerful microcontroller that delivers the perfect balance between performance and power consumption, enabling designers to create innovative products in various demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1251 $51.3753
8+ $14.0514 $112.4112
12+ $13.6123 $163.3476
16+ $13.1732 $210.7712
20+ $12.7341 $254.6820
27+ $11.4167 $308.2509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,859 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess