EN
  • EN
  • DE

STM32L471VET6TR

Part No STM32L471VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Number of I/O 82
Family Name STM32L471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19379-2, 497-19379-1, STM32L471VET6TR-ND, 497-19379-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847908-STM32L471VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L471VET6TR CAD Model

Description

STM32L471VET6TR Microcontroller

The STM32L471VET6TR is a cutting-edge microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the STM32L4 series, which is known for its exceptional power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

At the heart of the STM32L471VET6TR is a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) running at up to 80 MHz. The FPU allows for efficient handling of computations, which is particularly beneficial for applications involving complex mathematical algorithms. The microcontroller also features 512 KB of Flash memory and 128 KB of SRAM, ensuring ample storage for your application code and data.

This microcontroller supports a rich set of peripherals that enhance its connectivity and control capabilities. It includes multiple I/O ports, 12-bit ADCs, DACs, general-purpose timers, low-power timers, and advanced-control PWM timers. These features make it highly adaptable to a variety of tasks, from simple GPIO control to complex waveform generation and analog signal processing.

One of the standout features of the STM32L471VET6TR is its energy efficiency. The device operates in multiple power modes, allowing for significant energy savings. The low-power modes include sleep, stop, and standby, which are essential for battery-operated devices where power conservation is critical. Additionally, the microcontroller includes various safety features, such as a brown-out reset, an independent watchdog, and a system window watchdog, to ensure reliable operation under different conditions.

Connectivity options are robust, with support for I2C, USART, SPI, and USB interfaces, enabling the microcontroller to communicate with a wide range of external devices. It also includes a real-time clock (RTC) with calendar capabilities, which is useful for time-sensitive applications.

Finally, the STM32L471VET6TR comes in a 100-pin LQFP package and is designed for operation over a wide temperature range, making it suitable for deployment in harsh environments. With its mix of performance, power efficiency, and rich feature set, the STM32L471VET6TR is an excellent choice for your next microcontroller-based project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2259 $52.2590
24+ $4.2880 $102.9120
37+ $4.1540 $153.6980
50+ $4.0200 $201.0000
65+ $3.8860 $252.5900
87+ $3.4840 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,728 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess