EN
  • EN
  • DE

STM32L462REY6TR

Part No STM32L462REY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-WLCSP (3.36x3.66)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.36x3.66)
Base Product Number STM32L462
Other Names 497-17952-6,STM32L462REY6TR,-1138-STM32L462REY6TR,497-17952-2,497-17952-1,-1138-STM32L462REY6TRCT,-1138-STM32L462REY6TRDKR
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262293-STM32L462REY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L462REY6TR CAD Model

Description

STM32L462REY6TR Microcontroller - STMicroelectronics

The STM32L462REY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32L4 series renowned for its remarkable efficiency and performance. This product is specifically designed to meet the needs of low-power applications without compromising on the processing capabilities required in today's advanced embedded systems.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU), achieving a benchmark score of 100 DMIPS at 80 MHz, and DSP instructions.
  • Memory: Comes with 512 KB of Flash memory and 160 KB of SRAM, providing ample space for complex applications and data storage.
  • Energy Efficiency: Ultra-low-power consumption with multiple power-saving modes including stop, standby, and shutdown modes for battery-operated devices.
  • Clock System: A flexible clock system with an internal 16 MHz factory-trimmed RC and an optional 32.768 kHz for RTC operation.
  • Rich Connectivity: Equipped with a variety of peripherals for connectivity such as I2C, SPI, USART, and USB OTG.
  • ADC/DAC: Features a 12-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for a wide range of analog interfacing.
  • Security: Comes with hardware-based security features including a True Random Number Generator (TRNG) and a set of cryptographic algorithms.

With its advanced architecture, the STM32L462REY6TR MCU is an ideal choice for a wide range of applications, such as IoT devices, industrial controls, medical equipment, and smart home systems. Its power efficiency, coupled with a robust set of features, enables designers to create innovative products that are not only smart and connected but also optimized for energy consumption.

The STM32L462REY6TR is available in a compact WLCSP64 package, making it suitable for space-constrained applications while still providing the full functionality of a standard microcontroller. This product is also part of STMicroelectronics' 10-year longevity program, ensuring long-term availability and support for your designs.

STMicroelectronics provides comprehensive software tools and development ecosystems, such as the STM32Cube platform, to facilitate the development process and bring your products to market faster. With the STM32L462REY6TR, you can achieve a perfect balance between performance and power efficiency, making it the go-to MCU for modern, eco-friendly, and powerful embedded solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess