EN
  • EN
  • DE
  • IT

STM32L452RCY6TR

Part No STM32L452RCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-WLCSP (3.36x3.66)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.36x3.66)
Base Product Number STM32L452
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262260-STM32L452RCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L452RCY6TR CAD Model

Description

STM32L452RCY6TR Microcontroller

The STM32L452RCY6TR from STMicroelectronics is a cutting-edge microcontroller that belongs to the STM32L4 series, renowned for its remarkable power efficiency and performance. This microcontroller is particularly designed for use in a variety of applications, ranging from IoT devices and industrial controls to medical equipment and consumer electronics.

At the heart of the STM32L452RCY6TR is a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) that operates at frequencies of up to 80 MHz. The inclusion of an FPU allows the microcontroller to handle complex computations and algorithms efficiently, making it an ideal choice for applications requiring intensive processing capabilities.

One of the standout features of this microcontroller is its energy efficiency. The STM32L452RCY6TR operates within a voltage range of 1.71V to 3.6V, enabling low-power operation that is crucial for battery-powered devices. Additionally, it includes several power-saving modes, such as stop, standby, and shutdown modes, which help to further reduce power consumption when the device is inactive.

The device comes with a generous 256 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and software stacks. Its versatile set of peripherals includes multiple I2C, USART, SPI, and CAN interfaces, as well as a USB 2.0 Full-Speed interface with integrated PHY, allowing for flexible connectivity options.

For enhanced security, the STM32L452RCY6TR incorporates hardware-based features like a random number generator (RNG) and a CRC calculation unit to ensure data integrity. It also supports a range of analog peripherals, including 12-bit ADCs, DACs, and ultra-low-power comparators, making it suitable for sensor interfacing and analog signal processing tasks.

The microcontroller is available in a 64-pin UFQFPN package, making it compact enough for space-constrained applications while still offering sufficient I/O options for complex designs. It is also part of STMicroelectronics' 10-year longevity program, ensuring long-term availability which is critical for industrial and professional product lifecycles.

Overall, the STM32L452RCY6TR is a powerful and versatile microcontroller that strikes an excellent balance between performance, power consumption, and integration, making it a top choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess