STM32L431RBY6TR Microcontroller by STMicroelectronics
The STM32L431RBY6TR microcontroller is a high-performance, low-power device from STMicroelectronics, designed to deliver cutting-edge features for a wide range of applications. This microcontroller is part of the STM32L4 series, which is renowned for its energy efficiency and robust performance. It is based on the ARM Cortex-M4 processor with a Floating Point Unit (FPU), operating at a frequency of up to 80 MHz.
The STM32L431RBY6TR offers a rich set of peripherals, advanced security features, and a flexible memory architecture that makes it ideal for various applications in industrial, medical, and consumer markets. With its 256 KB of Flash memory and 64 KB of SRAM, developers have ample space for complex applications, while the additional 16 KB of data EEPROM offers non-volatile storage for critical data.
Key features of the STM32L431RBY6TR include:
- Core: ARM Cortex-M4 with FPU, operating at up to 80 MHz
- Memory: 256 KB Flash, 64 KB SRAM, and 16 KB data EEPROM
- Low power consumption modes: Sleep, Stop, and Standby
- Multiple power supply options: VBAT support for RTC and backup registers
- 12-bit ADCs, DACs, and ultra-low-power comparators
- Rich connectivity: I2C, SPI, USARTs, and USB with on-chip PHY
- Advanced security: Hardware cryptographic acceleration, memory protection units
- Package: Ultra-compact 64-pin UFQFPN
- Temperature range: -40°C to 85°C industrial temperature range
Developers can take advantage of the STM32L431RBY6TR's comprehensive development ecosystem, which includes development boards, software tools, and a strong community support network. The microcontroller also supports STMicroelectronics' STM32Cube software development platform, which provides a comprehensive software HAL library, as well as various packaged software examples.
Whether you are designing an energy-sensitive IoT device, a feature-rich consumer gadget, or a robust industrial control system, the STM32L431RBY6TR offers a perfect balance of performance, power efficiency, and flexibility to meet your design requirements.