EN
  • EN
  • DE

STM32L152VCT6A

Part No STM32L152VCT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898226-STM32L152VCT6A
Ultra Librarian 3D Model Ultra Librarian STM32L152VCT6A CAD Model

Description

STM32L152VCT6A - Ultra-low-power ARM Cortex-M3 MCU

The STM32L152VCT6A is a cutting-edge microcontroller product from STMicroelectronics, designed for performance-driven and power-conscious applications. This device is part of the STM32L1 series, which is renowned for its ultra-low-power consumption and is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L152VCT6A is particularly suitable for battery-operated applications, energy harvesting, and applications demanding long periods of operation without sacrificing performance.

Key Features:

  • ARM Cortex-M3 CPU Core with 32 MHz maximum frequency
  • 256 KB of Flash memory and 32 KB of RAM
  • Energy-efficient with multiple low-power modes including stop, standby, and sleep
  • 12-bit, 1 MSPS analog-to-digital converters (ADC)
  • Integrated LCD driver for up to 8x40 segments
  • USB 2.0 full-speed compatible interface
  • Up to 80 fast I/Os, all mappable on 16 external interrupt vectors
  • Serial wire debug (SWD) & JTAG interfaces

The STM32L152VCT6A boasts robust peripheral support, including multiple communication interfaces such as I2C, SPI, USART, and USB, making it highly versatile for various communication needs. Its comprehensive set of power-saving modes allows for design optimization in energy-critical applications.

The device also offers an integrated LCD driver, which supports a wide range of LCD configurations, making it an ideal choice for user interfaces in handheld devices. The inclusion of a real-time clock, independent watchdog, and a backup register is perfect for time-sensitive applications requiring reliable operation over extended periods.

Developers can benefit from the extensive development ecosystem surrounding the STM32 family, including software libraries, development boards, and a supportive community. The STM32L152VCT6A is supported by major integrated development environments (IDEs) and provides comprehensive hardware and software tools to accelerate the development process.

In summary, the STM32L152VCT6A from STMicroelectronics is an ideal choice for applications requiring a perfect balance between performance and power efficiency, with a rich feature set that enables developers to create innovative and responsive products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9432 $59.7728
9+ $12.2611 $110.3499
13+ $11.8779 $154.4127
18+ $11.4948 $206.9064
23+ $11.1116 $255.5668
31+ $9.9622 $308.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess