EN
  • EN
  • DE

STM32L152VBH6

Part No STM32L152VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Win Source Part Number 708542-STM32L152VBH6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32L152VB
Introduction Date April 02, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L152VBH6 CAD Model

Description

STM32L152VBH6 Microcontroller Overview

The STM32L152VBH6 is a cutting-edge microcontroller from STMicroelectronics, which is part of their STM32L1 series designed for optimal performance and low-power operation. This microcontroller is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz. It is particularly suitable for battery-operated applications, energy-saving technologies, and IoT (Internet of Things) innovations.

Key Features

  • Core: ARM® Cortex®-M3 CPU with a maximum frequency of 32 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of RAM, enabling robust application development.
  • Low Power Consumption: Multiple low-power modes including Sleep, Stop, and Standby to ensure energy efficiency.
  • Analog: Integrated 12-bit ADCs, DACs, and support for multiple channels.
  • Connectivity: Offers USART, SPI, I2C, and USB interfaces for versatile peripheral connections.
  • Timers: Advanced control timers, general-purpose timers, basic timers, and an RTC with sub-second accuracy.
  • Operating Voltage: Wide range voltage supply from 1.8V to 3.6V, suitable for various power sources.
  • Package: Available in a 100-pin LQFP package that is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C.

Applications

The STM32L152VBH6 microcontroller is designed for a wide array of applications due to its balance between power efficiency and computing capability. It is particularly well-suited for:

  • Medical devices
  • Industrial control systems
  • Energy management systems
  • Smart metering
  • Handheld devices
  • Sensing and monitoring systems

With its rich set of peripherals and interfaces, the STM32L152VBH6 allows for the design of complex and sophisticated devices while maintaining low power consumption. Its robust design and versatile features make it an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4786 $53.7432
28+ $3.6747 $102.8916
43+ $3.5599 $153.0757
59+ $3.4451 $203.2609
76+ $3.3302 $253.0952
101+ $2.9857 $301.5557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,267 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess