EN
  • EN
  • DE

STM32L152RCT6

Part No STM32L152RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / Reset and supply management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32L152
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803876-STM32L152RCT6
Ultra Librarian 3D Model Ultra Librarian STM32L152RCT6 CAD Model

Description

Product Overview: STM32L152RCT6 Microcontroller

The STM32L152RCT6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring low power consumption and high integration. This microcontroller belongs to the STM32L series, which is renowned for its energy efficiency and is ideal for battery-operated devices, industrial control systems, and smart sensors.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit (MPU).
  • Memory: Features 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
  • Energy Efficient: Designed with STMicroelectronics' ultra-low-power technology, it offers multiple power-saving modes, including a low-power run mode, sleep, stop, and standby modes to minimize energy consumption.
  • Advanced Peripherals: Comes with a variety of peripherals, such as USART, SPI, I2C interfaces, USB 2.0 full-speed, and a 12-bit ADC with 1.14 μs conversion time.
  • Clock System: A flexible clock system with an internal 16 MHz factory-trimmed RC, internal low-power 32 kHz RC, and external 32 kHz oscillator for RTC.
  • Robust I/Os: Up to 51 I/Os, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.

Applications

The STM32L152RCT6 is versatile and can be used in a wide range of applications, including:

  • Medical devices and healthcare
  • Industrial automation and control
  • Consumer electronics
  • Energy management systems
  • Environmental sensing and monitoring
  • Smart agriculture

Development Support

STMicroelectronics provides extensive development support for the STM32L152RCT6 with software libraries, development kits, and the STM32Cube ecosystem, which includes the STM32CubeMX configurator and initialization code generator. This ensures a smooth development process from prototype to production.

Conclusion

The STM32L152RCT6 is a powerful microcontroller that blends performance, low-power operation, and a rich set of peripherals, making it an excellent choice for designers looking to optimize power consumption without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9948 $55.9636
16+ $6.5598 $104.9568
24+ $6.3548 $152.5152
33+ $6.1498 $202.9434
43+ $5.9449 $255.6307
57+ $5.3299 $303.8043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,954 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess