EN
  • EN
  • DE

STM32L151RBH6TR-C9

Part No STM32L151RBH6TR-C9
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194457-STM32L151RBH6TR-C9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L151RBH6TR-C9 CAD Model

Description

STM32L151RBH6TR-C9 Ultra-low-power ARM Cortex-M3 MCU

The STM32L151RBH6TR-C9 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, crafted to deliver high performance with ultra-low power consumption. This MCU is based on the powerful ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. The device is part of STMicroelectronics' STM32 L1 series, renowned for its efficiency and energy-saving capabilities, making it an ideal choice for battery-operated applications and energy-conscious projects.

With 128 Kbytes of Flash memory and 16 Kbytes of RAM, the STM32L151RBH6TR-C9 provides ample storage for complex applications and sufficient working memory for real-time operations. The MCU comes in a compact 64-pin package, ensuring a small footprint while still offering a broad range of peripherals and I/O options to the designer.

This microcontroller features a variety of peripherals, including USART, SPI, I2C interfaces, and USB 2.0 full-speed capability, allowing for versatile connectivity options. Moreover, it has multiple 16-bit timers, a 32-bit real-time clock, and a calendar, which are essential for time-sensitive tasks. The inclusion of a 12-bit ADC and DAC, alongside several GPIOs, enhances its applicability in control systems and sensor interfacing.

The STM32L151RBH6TR-C9 is designed with energy efficiency in mind. It offers multiple low-power modes, such as low-power run and sleep modes, which significantly reduce the power consumption when the MCU is not performing compute-intensive tasks. Its dynamic voltage scaling feature allows the power consumption to be adjusted according to the performance required, further conserving energy.

STMicroelectronics has also integrated robust safety features into this MCU, including a hardware CRC calculation module, and a memory protection unit to ensure data integrity and secure operation. The device is fully supported by the comprehensive STM32 software development ecosystem, which includes tools like the STM32Cube suite and the ARM mbed platform, simplifying the development process for engineers.

Whether you're developing low-power applications, IoT devices, or portable medical equipment, the STM32L151RBH6TR-C9 from STMicroelectronics provides a reliable and energy-efficient core for your next project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess