STM32L073VBT6TR Microcontroller - STMicroelectronics
The STM32L073VBT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional efficiency and performance within the STM32L0 series. This ultra-low-power MCU is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core, operating at a frequency of up to 32 MHz. The STM32L073VBT6TR is designed to balance power consumption with processing capability, making it an ideal choice for energy-sensitive applications in various sectors such as industrial control, consumer electronics, and IoT devices.
Key Features
- Core: ARM® Cortex®-M0+ 32-bit RISC architecture operating at a 32 MHz max frequency
- Memory: 192 KB of Flash memory and 20 KB of SRAM, ensuring ample space for complex applications
- Energy Efficiency: Embedded ultra-low-power features, with multiple power-saving modes including a 0.29 µA Standby mode with RTC
- Digital & Analog Peripherals: A rich set of peripherals including USART, SPI, I2C interfaces, and multiple 16-bit timers alongside 12-bit ADCs and DAC channels
- Operating Voltage: Wide-range voltage compatibility from 1.65V to 3.6V
- Package: LQFP100 package with a 0.5mm pitch, providing a compact footprint for space-constrained applications
- Temperature Range: -40°C to 85°C operational temperature range, suitable for harsh environments
- Communication: Comprehensive set of communication features with support for USB 2.0, CAN, and integrated modem
Applications
The STM32L073VBT6TR is versatile and can be used across a wide range of applications. It's particularly well-suited for:
- Industrial automation and control systems
- Smart agriculture and environmental monitoring sensors
- Energy management and smart metering
- Medical devices and healthcare products
- Wearable devices and fitness sensors
- Smart home devices and IoT solutions
With its robust design and extensive integration, the STM32L073VBT6TR provides a reliable and cost-effective solution for developers looking to create products that require low voltage, low power consumption, and high performance.