EN
  • EN
  • DE

STM32L051K6U6

Part No STM32L051K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN / MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L0
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 795717-STM32L051K6U6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L051K6
Introduction Date February 13, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian STM32L051K6U6 CAD Model

Description

STM32L051K6U6 Microcontroller by STMicroelectronics

The STM32L051K6U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of their ultra-low-power STM32L0 series. This MCU is designed to deliver exceptional power efficiency without compromising on performance, making it an ideal choice for battery-operated applications, IoT devices, and energy-sensitive projects.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit core, which operates at up to 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 8 Kbytes of RAM, which allows for robust application development and data storage.
  • Energy Efficiency: Its ultra-low-power design features multiple power-saving modes, including a low-power run mode, low-power sleep mode, and an ultra-low-power stop mode with full RAM retention, consuming as little as 0.27 µA of current.
  • Digital & Analog Peripherals: Offers a range of peripherals, including multiple GPIOs, I2C, SPI, USART interfaces, and several 16-bit timers, along with an array of analog components like 12-bit ADC, DAC, and comparators.
  • Package: Available in a 32-pin UFQFPN package, which is suitable for space-constrained applications.
  • Temperature Range: Can operate within an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: Supported by a comprehensive set of development tools, including the STM32Cube ecosystem, as well as a wide range of software examples available through the STMicroelectronics website.

Applications:

The STM32L051K6U6 MCU is versatile and can be used across a diverse set of applications, such as:

  • Wearable devices
  • Smart home and building automation
  • Industrial sensors and monitoring systems
  • Medical devices and healthcare products
  • Energy management systems
  • Portable and handheld devices

With its low power consumption, rich set of features, and robust design, the STM32L051K6U6 MCU from STMicroelectronics is an excellent choice for developers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3415 $51.5130
53+ $1.9212 $101.8236
81+ $1.8612 $150.7572
112+ $1.8011 $201.7232
144+ $1.7411 $250.7184
193+ $1.5610 $301.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess