EN
  • EN
  • DE

STM32L011D4P6TR

Part No STM32L011D4P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 14-TSSOP
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 11
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32L011D4P6DKR, STM32L011D4P6TR-ND, 497-STM32L011D4P6TR, 497-STM32L011D4P6CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935486-STM32L011D4P6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011D4P6TR CAD Model

Description

STM32L011D4P6TR Microcontroller

The STM32L011D4P6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the needs of cost-sensitive and power-conscious applications. This MCU is part of the STM32L0 series, which is renowned for its energy efficiency and performance in a wide range of low-power applications.

At the heart of the STM32L011D4P6TR is a 32-bit ARM® Cortex®-M0+ core, which operates at a frequency of up to 32 MHz. The core's architecture is optimized for minimal power consumption without compromising on processing capabilities. This makes the MCU an ideal choice for battery-operated devices, energy harvesting applications, and IoT (Internet of Things) nodes where power efficiency is paramount.

The device comes with an impressive set of features packed into its small form factor. It offers 16 KB of flash memory and 2 KB of RAM, sufficient for handling simple to moderately complex tasks. Additionally, the MCU provides a variety of peripherals including multiple GPIOs (General Purpose Input/Output), I2C, UART, and SPI interfaces for communication, as well as a 12-bit ADC (Analog-to-Digital Converter) for sensor interfacing.

One of the standout features of the STM32L011D4P6TR is its low-power modes, which include several options like sleep, stop, and standby, allowing for significant power savings. These modes, combined with a very low-power RTC (Real-Time Clock) and an ultra-low-power wake-up feature, ensure that the device can sustain prolonged operation periods while maintaining responsiveness when required.

Furthermore, this MCU is offered in a TSSOP14 package, making it suitable for space-constrained applications. It also supports a wide operating voltage range from 1.65V to 3.6V, providing design flexibility for various power supply configurations.

STMicroelectronics has equipped the STM32L011D4P6TR with robust security features, including hardware CRC (Cyclic Redundancy Check) to ensure data integrity. The MCU also includes a unique device serial number for each unit, which can be used for identification purposes in complex systems.

In summary, the STM32L011D4P6TR from STMicroelectronics is a powerful, ultra-low-power MCU that is perfect for designers looking to create efficient and cost-effective products without sacrificing performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0568 $51.4200
60+ $1.6876 $101.2560
92+ $1.6349 $150.4108
127+ $1.5822 $200.9394
164+ $1.5294 $250.8216
219+ $1.3712 $300.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,880 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess