EN
  • EN
  • DE

STM32H7A3RGT6

Part No STM32H7A3RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 280MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 280MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x8/16b Sigma-Delta; D/A 3x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1348990-STM32H7A3RGT6
Ultra Librarian 3D Model Ultra Librarian STM32H7A3RGT6 CAD Model

Description

Product Overview: STM32H7A3RGT6 Microcontroller

The STM32H7A3RGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance, thanks to its advanced ARM Cortex-M7 core. Operating at a frequency of up to 280 MHz, the STM32H7A3RGT6 is one of the most powerful microcontrollers in the STM32H7 series, making it an ideal choice for applications that require complex and intensive processing tasks.

This microcontroller features a rich set of peripherals that enhance its connectivity, usability, and performance. It includes multiple 16 and 32-bit timers, a wide range of communication interfaces such as I2C, SPI, USART, UART, USB OTG, CAN, and Ethernet. These interfaces make the STM32H7A3RGT6 highly versatile for a multitude of applications, ranging from industrial control systems to complex IoT devices.

The STM32H7A3RGT6 is equipped with a large set of embedded memory options. It comes with a 1 Mbyte of Flash memory, 564 Kbytes of RAM, and various other memory features such as Flash memory with read-while-write support, and a flexible external memory controller for static memories, with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories.

The microcontroller also includes advanced security features to ensure the integrity and protection of your applications. It offers hardware support for AES-128, -192, and -256 encryption, along with True Random Number Generation (TRNG) and support for running encrypted code directly from external memory (OTFDEC).

The STM32H7A3RGT6 is also designed with energy efficiency in mind. It features several power-saving modes, including a flexible power control system that offers a balance between performance and power consumption, making it an excellent choice for battery-powered applications.

For development and debugging purposes, the STM32H7A3RGT6 includes a serial wire debug (SWD) and a JTAG interface. It also supports ST's range of development tools and software, including the STM32Cube ecosystem, which provides comprehensive software HAL libraries, as well as various software examples to jump-start development.

In summary, the STM32H7A3RGT6 microcontroller by STMicroelectronics is a powerful and flexible solution for demanding applications that require a high-performance MCU with a rich set of features and peripherals.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3862 $55.1586
7+ $15.0861 $105.6027
11+ $14.6147 $160.7617
15+ $14.1433 $212.1495
19+ $13.6718 $259.7642
25+ $12.2575 $306.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,254 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess