EN
  • EN
  • DE

STM32H742XIH6

Part No STM32H742XIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001131-STM32H742XIH6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package / Case 265-TFBGA
Supplier Device Package 240+25-TFBGA (14x14)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number STM32H742
Number of I/O 168
Speed 480MHz
Ultra Librarian 3D Model Ultra Librarian STM32H742XIH6 CAD Model

Description

STM32H742XIH6 Microcontroller

The STM32H742XIH6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high-performance ARM Cortex-M7 core. This microcontroller is designed to deliver a balanced combination of power efficiency and superior processing capabilities, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and complex IoT devices.

At the heart of the STM32H742XIH6 lies a 32-bit ARM Cortex-M7 processor with a maximum operating frequency of 480 MHz, which is one of the highest in its class. This enables the microcontroller to achieve a staggering 1027 DMIPS (Dhrystone MIPS) in benchmark tests, providing the computational power needed for intensive tasks.

The device features a comprehensive set of peripherals and interfaces that enhance its versatility. These include multiple timers, three 12-bit ADCs, two DACs, a low-power RTC, up to 35 communication interfaces including four I2C interfaces, four USARTs, four UARTs, six SPI/I2S interfaces, and three CAN interfaces, as well as an Ethernet MAC, a camera interface, a USB OTG HS/FS controller, and an LCD-TFT controller.

With an integrated L1 cache, the STM32H742XIH6 ensures high-speed access to its 1MB of Flash memory and 1MB of RAM, which can be crucial for performance in real-time applications. Additionally, it supports a range of external memory interfaces, including SDRAM, SRAM, NOR, NAND, and FRAM, allowing for flexible expansion of memory resources.

Security is also a top priority for the STM32H742XIH6, which includes hardware support for AES 256-bit encryption and decryption, ensuring secure data storage and transfer. Furthermore, the microcontroller comes with a true random number generator (TRNG) and supports a full set of DSP instructions, which can be beneficial for audio and signal processing tasks.

STMicroelectronics has equipped the STM32H742XIH6 with various power-saving modes, including a flexible power control system that allows for efficient operation in low-power scenarios. This makes the microcontroller suitable for battery-powered applications where energy conservation is critical.

Overall, the STM32H742XIH6 from STMicroelectronics is a powerful and flexible microcontroller that is well-suited for demanding applications that require robust performance, a wide array of peripherals, and advanced security features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1919 $61.9190
23+ $5.0805 $116.8515
36+ $4.9218 $177.1848
49+ $4.7630 $233.3870
63+ $4.6043 $290.0709
84+ $4.1280 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,918 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess