EN
  • EN
  • DE

STM32H725RGV6

Part No STM32H725RGV6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000873-STM32H725RGV6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series STM32H7
Package Bulk
Package / Case 68-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 68-VFQFPN (8x8)
RAM Size 564K x 8
Speed 550MHz
Ultra Librarian 3D Model Ultra Librarian STM32H725RGV6 CAD Model

Description

Product Overview: STM32H725RGV6 Microcontroller

The STM32H725RGV6 is a state-of-the-art microcontroller from STMicroelectronics, designed to cater to the increasing demands of embedded systems in terms of performance, power efficiency, and integration. This advanced microcontroller is part of the STM32H7 series, which is renowned for its high-performance ARM Cortex-M7 core. The STM32H725RGV6 operates at a frequency of up to 550 MHz, making it one of the fastest microcontrollers in the market, suitable for a wide range of applications including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Equipped with a rich set of peripherals and I/Os, the STM32H725RGV6 provides a flexible platform for system designers. It features a comprehensive set of communication interfaces such as multiple I2C, SPI, USART, UART, as well as advanced peripherals like USB OTG, CAN, and Ethernet for connectivity. For graphical user interfaces, it includes an LCD-TFT controller, and the Chrom-ART Accelerator™ for enhanced graphic performance.

The STM32H725RGV6 also prioritizes security with its hardware-based features, including a random number generator (RNG), cryptographic acceleration, and secure boot. These features ensure the integrity and confidentiality of data, making the microcontroller an excellent choice for applications where security is paramount.

In terms of memory, this microcontroller is equipped with 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample space for complex applications and software stacks. Additionally, the STM32H725RGV6 supports a range of external memory interfaces, allowing for further expansion if needed.

The STM32H725RGV6 comes in a UFBGA169 package, which is ideal for space-constrained applications. Its power efficiency is optimized through various low-power modes, making it suitable for battery-operated devices. With its robust architecture, extensive set of features, and power efficiency, the STM32H725RGV6 is a versatile microcontroller that can meet the needs of a broad spectrum of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1262 $57.3786
7+ $15.6933 $109.8531
10+ $15.2029 $152.0290
14+ $14.7125 $205.9750
18+ $14.2221 $255.9978
24+ $12.7508 $306.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess