EN
  • EN
  • DE

STM32G431K8U6

Part No STM32G431K8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000987-STM32G431K8U6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G4
Package Bulk
Package / Case 32-UFQFN Exposed Pad
Mounting Type Surface Mount
Mounting Type 32-UFQFPN (5x5)
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Speed 170MHz
Ultra Librarian 3D Model Ultra Librarian STM32G431K8U6 CAD Model

Description

STM32G431K8U6 Microcontroller

The STM32G431K8U6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, tailored for cost-sensitive applications that require both high performance and power efficiency. This MCU is part of the STM32G4 series, which is renowned for its advanced digital and analog features, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and power management solutions.

Key Features

  • Core: ARM Cortex-M4 core with DSP and FPU instructions, running at a frequency of up to 170 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: Comes with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample space for complex applications and algorithms.
  • Rich Connectivity: Features a variety of peripherals for connectivity, including I2C, USARTs, SPIs, and a USB Type-C and Power Delivery controller, facilitating communication with other devices and systems.
  • Advanced Analog: Boasts advanced analog peripherals such as fast 12-bit ADCs, 16-bit PWMs, comparators, and operational amplifiers, which are essential for precision control and sensor interfacing.
  • Power Efficiency: Designed with energy efficiency in mind, it supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Development Support: Compatible with a wide range of development tools and software libraries provided by STMicroelectronics, which simplifies the development process and accelerates time-to-market.

Applications

The STM32G431K8U6 MCU is versatile and can be used in various applications, such as:

  • Motor control and power management
  • Industrial automation and robotics
  • Audio and smart sensor applications
  • Consumer electronics
  • Medical devices and instrumentation

With its robust design, comprehensive feature set, and strong support ecosystem, the STM32G431K8U6 from STMicroelectronics is a compelling choice for designers looking to create sophisticated and reliable products in a competitive market.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6167 $60.0171
31+ $3.7881 $117.4311
48+ $3.6697 $176.1456
66+ $3.5513 $234.3858
85+ $3.4330 $291.8050
113+ $3.0778 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,531 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess