EN
  • EN
  • DE

STM32G431K6U6

Part No STM32G431K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 170MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 11x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
Other Names 497-STM32G431K6U6
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262610-STM32G431K6U6
Ultra Librarian 3D Model Ultra Librarian STM32G431K6U6 CAD Model

Description

STM32G431K6U6 Microcontroller - STMicroelectronics

The STM32G431K6U6 is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is a part of the STM32G4 series, which is designed to deliver a perfect balance between performance and power efficiency. The STM32G431K6U6 is particularly tailored for applications that require a sophisticated mix of analog and digital functions, making it a versatile choice for a wide array of industries.

At the heart of the STM32G431K6U6 is a 32-bit ARM Cortex-M4 core, which features a floating-point unit (FPU) and a memory protection unit (MPU), enhancing application security. The core operates at a frequency of up to 170 MHz, providing the computational horsepower needed for complex tasks. With its high-performance architecture, this microcontroller is suitable for advanced control systems, audio applications, and real-time operations.

This microcontroller boasts a rich set of peripherals, including multiple 16-bit and 32-bit timers, a wide range of communication interfaces such as I2C, USART, SPI, and CAN, as well as a USB 2.0 Full-Speed interface with LPM and BCD support. Furthermore, the STM32G431K6U6 features a 12-bit ADC with hardware oversampling, a 12-bit DAC, and analog comparators, enabling precision in measurement and control tasks.

The STM32G431K6U6 offers an array of internal memories, including 32KB of SRAM and 128KB of Flash memory, ensuring ample space for complex applications. Its power efficiency is optimized through multiple power-saving modes, such as STOP and STANDBY, which are essential for battery-operated devices.

Developers can take advantage of the STM32Cube ecosystem for software development, which includes HAL, low-layer APIs, and a comprehensive set of middleware components. The microcontroller is also supported by a wide range of development tools, including integrated development environments (IDEs) and software libraries, to accelerate the development process.

In summary, the STM32G431K6U6 from STMicroelectronics is a robust and flexible microcontroller that offers an excellent solution for designers seeking a high-performance, feature-rich MCU with advanced analog capabilities. Whether it's for industrial control systems, consumer electronics, or innovative IoT devices, the STM32G431K6U6 is designed to meet the demands of today's complex digital environments.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9910 $51.8830
31+ $3.2746 $101.5126
48+ $3.1723 $152.2704
66+ $3.0700 $202.6200
85+ $2.9676 $252.2460
113+ $2.6607 $300.6591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,858 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess