The 74ALVT16601DGG is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product is part of the advanced 3.3V ALVT (Advanced Low-Voltage BiCMOS Technology) family and is particularly well-suited for applications that require high-speed data transfer and low power consumption.
Key Features
- Technology: Utilizes Advanced Low-Voltage BiCMOS Technology (ALVT).
- Operating Voltage: Designed to operate at 3.3 volts, making it compatible with low-voltage systems.
- Bus Interface: Features a 16-bit universal bus transceiver with 3-state outputs, providing flexibility for bidirectional data flow.
- High-Speed: Capable of operating at high speeds, which is essential for applications that require fast data transfer rates.
- Pin Configuration: Comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) type package, denoted by the 'DGG' suffix.
- Low Power Dissipation: Exhibits low power consumption, contributing to energy-efficient designs.
Applications
The 74ALVT16601DGG is versatile and can be used in a wide range of applications, including:
- High-speed data processing systems
- Communication infrastructure
- Server and enterprise solutions
- Industrial control systems
- Networking equipment
Performance and Quality
NXP Semiconductors ensures that the 74ALVT16601DGG meets rigorous performance and quality standards. The device is tested thoroughly to ensure reliability in various environments and applications. With its combination of speed, power efficiency, and versatility, the 74ALVT16601DGG stands out as a superior choice for designers looking to incorporate a robust data bus interface into their systems.
Ordering Information
To order or inquire about the 74ALVT16601DGG, you can visit the NXP Semiconductors official website or contact an authorized distributor. Ensure to reference the full product name to receive the exact component suitable for your project needs.