EN
  • EN
  • DE

STM32G051C6U6

Part No STM32G051C6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 19x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32G051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1368606-STM32G051C6U6
Ultra Librarian 3D Model Ultra Librarian STM32G051C6U6 CAD Model

Description

The STM32G051C6U6 is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and features for a wide array of applications. This microcontroller is part of the STM32G0 series, which is known for its robust design and versatility, making it an ideal choice for cost-sensitive and power-constrained projects.

Key Features

  • Core: ARM Cortex-M0+ core operating at a frequency of up to 64 MHz, delivering efficient processing capabilities for a variety of tasks.
  • Memory: Comes with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for program storage and runtime data handling.
  • Package: Available in a UFQFPN28 package, which is known for its small footprint and suitability for space-constrained applications.
  • I/Os: Features up to 25 I/O ports that are 5V-tolerant, ensuring compatibility with a range of peripherals and external components.
  • Communication Interfaces: Offers a rich set of communication interfaces including I2C, USARTs, SPIs, and USB 2.0 Full Speed, facilitating easy connectivity and data exchange with other devices.
  • Analog Features: Equipped with multiple 12-bit analog-to-digital converters (ADCs), analog comparators, and DAC channels, making it suitable for analog signal processing and control applications.
  • Power Management: Provides several power-saving modes, including a low-power run mode and a sleep mode, to optimize power consumption for battery-powered or energy-efficient systems.
  • Development Support: Supported by a comprehensive development ecosystem, including the STM32Cube software suite, which offers HAL libraries, middleware components, and example code to accelerate development.

Applications

The STM32G051C6U6 microcontroller is designed to address the needs of a diverse range of applications. It is particularly well-suited for industrial controls, consumer electronics, home automation, motor control, and power management systems. Its robust feature set also makes it a good fit for applications requiring connectivity, precise analog measurement, and real-time control.

Overall, the STM32G051C6U6 from STMicroelectronics is a highly capable microcontroller that offers an excellent balance of performance, power efficiency, and features, making it a go-to choice for developers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7645 $52.9350
70+ $1.4478 $101.3460
110+ $1.4026 $154.2860
150+ $1.3573 $203.5950
195+ $1.3121 $255.8595
260+ $1.1763 $305.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess