EN
  • EN
  • DE

STM32G031J6M6

Part No STM32G031J6M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 8-SOIC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 6
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935483-STM32G031J6M6
Ultra Librarian 3D Model Ultra Librarian STM32G031J6M6 CAD Model

Description

STM32G031J6M6 Microcontroller - STMicroelectronics

The STM32G031J6M6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency, performance, and cost-effectiveness. This device is part of the STM32G0 series, which is built on the high-performance ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz. The STM32G031J6M6 is particularly suitable for a wide range of applications, including industrial controls, consumer electronics, home automation, and various battery-operated devices.

The microcontroller features 32 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data. Its comprehensive set of peripherals includes multiple I/Os, an ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), timers, and standard communication interfaces such as I2C, USART, and SPI, which facilitate easy integration into various system designs.

One of the standout features of the STM32G031J6M6 is its energy efficiency. The device supports multiple power modes, allowing developers to optimize power consumption for specific application needs. The low-power modes, including sleep, stop, and standby, are ideal for battery-operated devices where power conservation is crucial.

The microcontroller also boasts robust security features. With hardware-based AES encryption, it ensures secure data communication and storage, which is essential for applications that handle sensitive information. Additionally, the STM32G031J6M6 supports a true random number generator (TRNG) that is invaluable for cryptographic applications.

STMicroelectronics provides comprehensive development tools and software libraries to streamline the development process. The STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer) and LL (Low Layer) libraries, simplifies the configuration of the device and its peripherals. This ecosystem, along with the STM32G031J6M6's compatibility with various development boards, allows for rapid prototyping and development, speeding up the time-to-market for new products.

Overall, the STM32G031J6M6 is a robust and versatile microcontroller that offers an excellent solution for designers looking for a balance between performance, power efficiency, and cost in their embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2108 $54.4860
105+ $0.9934 $104.3070
160+ $0.9624 $153.9840
215+ $0.9314 $200.2510
280+ $0.9003 $252.0840
375+ $0.8072 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,093 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess