EN
  • EN
  • DE

STM32G030K6T6TR

Part No STM32G030K6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32G030K6T6TR,497-STM32G030K6T6TRDKR,497-STM32G030K6T6TRCT
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262677-STM32G030K6T6TR
Ultra Librarian 3D Model Ultra Librarian STM32G030K6T6TR CAD Model

Description

STM32G030K6T6TR Microcontroller by STMicroelectronics

The STM32G030K6T6TR is a high-performance microcontroller from STMicroelectronics, designed to meet the needs of a wide range of industrial, consumer, and energy-efficient applications. This device is part of the STM32G0 series, which is renowned for its robust design, flexibility, and cost-effectiveness. The STM32G030K6T6TR is based on a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 64 MHz, offering a balance between performance and power consumption.

With a memory configuration of 32 Kbytes of Flash memory and 8 Kbytes of SRAM, the STM32G030K6T6TR provides adequate space for complex applications and software stacks. The microcontroller comes in a 32-pin LQFP package, making it suitable for space-constrained applications while still providing sufficient I/O options for interfacing with peripherals and external devices.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit core, up to 64 MHz frequency
  • Memory: 32 Kbytes of Flash memory, 8 Kbytes of SRAM
  • Supply Voltage: 2.5 V to 5.5 V
  • I/O Pins: Up to 28 I/Os with interrupt capability
  • Communication Interfaces: I2C, USARTs, SPIs, and Advanced-control Timers
  • 12-bit Analog-to-Digital Converter (ADC) with 13 channels
  • Package: 32-pin LQFP
  • Temperature Range: -40°C to 85°C

The microcontroller also features a rich set of peripherals, including multiple timers, communication interfaces like I2C, USARTs, and SPIs, and a 12-bit ADC with 13 channels, which allows for accurate analog signal acquisition. The device's power management features support multiple power modes, enabling the design of energy-efficient applications.

Designed for a variety of applications, the STM32G030K6T6TR excels in scenarios that require a combination of low power consumption, high performance, and minimal footprint. Its robust design and wide operating temperature range make it suitable for industrial automation systems, smart home devices, battery-operated applications, and small-scale embedded systems.

STMicroelectronics provides comprehensive development tools and software libraries to facilitate rapid development and deployment of applications based on the STM32G030K6T6TR microcontroller, ensuring a smooth user experience for engineers and developers.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0774 $53.8700
115+ $0.8840 $101.6600
180+ $0.8564 $154.1520
245+ $0.8287 $203.0315
315+ $0.8011 $252.3465
420+ $0.7183 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess