EN
  • EN
  • DE

STM32F756ZGY6TR

Part No STM32F756ZGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 143CSP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 143-UFBGA, WLCSP
Base Product Number STM32F756
Other Names STM32F756ZGY6TR,497-19362-6,497-19362-1,497-19362-2,-1138-STM32F756ZGY6TRCT,-1138-STM32F756ZGY6TR,-1138-STM32F756ZGY6TRDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262759-STM32F756ZGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F756ZGY6TR CAD Model

Description

The STM32F756ZGY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This series represents the next generation of microcontrollers based on the ARM Cortex-M7 processor, which is the highest performance member of the energy-efficient Cortex-M processor family.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU) executing at up to 216 MHz.
  • Memory: Comes with 1 Mbyte of Flash memory and 320+16+4 Kbytes of RAM, which supports high-performance and complex algorithms.
  • Graphics: Integrated with a Chrom-ART Accelerator™ for enhanced graphic content creation and manipulation, along with an LCD-TFT controller for driving external screens.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB OTG HS/FS, Ethernet, Camera interface, SDMMC, and more.
  • Audio: Features an I²S interface for audio applications and supports full-duplex I²S communication.
  • Power Efficiency: Designed with ST's ART Accelerator™ as well as an L1 cache, which enables zero-wait execution from Flash, enhancing power efficiency.

Advanced Integration

The STM32F756ZGY6TR MCU is not just powerful, but also integrates advanced features that make it suitable for a wide range of applications. It supports a dual-bank Flash memory with error correction code (ECC) to ensure the integrity of your program's execution. The MCU also includes a plethora of timers, analog peripherals such as ADCs and DACs, and a flexible memory control (FMC) interface which allows it to work with a variety of external memories.

Applications

With its robust architecture and comprehensive feature set, the STM32F756ZGY6TR is ideal for applications that require high computational power and real-time performance. These include industrial controls, medical equipment, advanced navigation systems, and sophisticated IoT devices. Its capability to handle complex algorithms and support for a wide range of communication interfaces make it a versatile choice for designers looking to push the boundaries of what's possible with embedded systems.

Package and Quality

The STM32F756ZGY6TR is available in a UFBGA176 package, which is designed for optimal space-saving on PCBs. The MCU is also part of STMicroelectronics' product longevity program, ensuring availability for an extended period, which is crucial for long-life industrial applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5377 $83.0754
3+ $34.0822 $102.2466
5+ $33.0171 $165.0855
7+ $31.9521 $223.6647
9+ $30.8870 $277.9830
11+ $27.6918 $304.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess