EN
  • EN
  • DE

STM32F746BGT6

Part No STM32F746BGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M7
Data Bus Width 32-Bit
Speed 216MHz
The number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 320K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 708502-STM32F746BGT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F746BGT6 CAD Model

Description

STM32F746BGT6 Microcontroller by STMicroelectronics

The STM32F746BGT6 is a high-performance, advanced line microcontroller from STMicroelectronics that is part of their STM32F7 series. This microcontroller is built around the ARM Cortex-M7 core, which operates at speeds up to 216 MHz, making it one of the fastest microcontrollers in the 32-bit category. It is designed to offer the best balance between dynamic performance and energy efficiency, making it an ideal choice for a wide array of applications, including industrial, consumer, medical, and IoT products.

Key Features:

  • Core: ARM Cortex-M7 CPU with FPU (Floating Point Unit), running up to 216 MHz.
  • Flash Memory: 1 Mbyte of Flash memory for code storage and execution.
  • RAM: 320 Kbytes of RAM, which includes 64 Kbytes of Data Tightly Coupled Memory for optimal data access.
  • Display Interface: Chrom-ART Accelerator™ for enhanced graphic performance, and support for a parallel TFT display interface.
  • Connectivity: A variety of connectivity options including USB OTG HS/FS, Ethernet, CAN, Camera interface, SDMMC, and SPI/I2C/UART interfaces.
  • Audio: I2S audio interface and S/PDIF RX input for high-quality audio applications.
  • Advanced Peripherals: Dual-mode Quad-SPI interface, L1 cache, serial audio interface, and multiple timers and watchdogs.
  • Power Efficiency: Multiple power modes for dynamic power scaling and power efficiency.
  • Development Support: Comprehensive development ecosystem with software libraries, HAL (Hardware Abstraction Layer), and various development tools.

Applications:

The versatility of the STM32F746BGT6 allows it to be used in a diverse range of applications. It is particularly well-suited for applications that require high CPU performance, real-time capabilities, digital signal processing, and complex functionality. These include high-end audio equipment, advanced graphical user interfaces, industrial automation systems, medical devices, and complex IoT devices that require robust connectivity and processing capabilities.

The integration of this microcontroller into product designs is supported by STMicroelectronics' extensive resources, including development boards, software libraries, and a supportive community that can help accelerate the development process and reduce time-to-market for innovative products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0674 $69.2022
6+ $18.9271 $113.5626
9+ $18.3356 $165.0204
12+ $17.7441 $212.9292
15+ $17.1527 $257.2905
20+ $15.3783 $307.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,038 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess