EN
  • EN
  • DE

STM32F412CEU6

Part No STM32F412CEU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 48UFQFPN / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18545,STM32F412CEU6-ND
Standard Package 1,560
Win Source Part Number 1001364-STM32F412CEU6
Ultra Librarian 3D Model Ultra Librarian STM32F412CEU6 CAD Model

Description

The STM32F412CEU6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced ARM Cortex-M4 core. This microcontroller is designed to offer a balance between performance, power consumption, and feature integration, making it an ideal choice for a broad range of applications including industrial control, consumer electronics, and IoT devices.

Key Features

  • CPU: ARM Cortex-M4 core with DSP and FPU instructions, running at a frequency of up to 100 MHz.
  • Memory: 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
  • High Integration: Comes with a variety of peripherals, including I2C, SPI, USART, UART, and USB OTG Full-speed interfaces, as well as advanced-control PWM timers for motor control.
  • ADC: 12-bit, 2.4 MSPS Analog-Digital Converter, which allows for precise conversion of analog signals to digital.
  • Energy Efficient: Features multiple power-saving modes, including Sleep, Stop, and Standby, to ensure optimal energy efficiency for battery-powered applications.
  • Package: Ultra-compact 48-pin UFQFPN package, which is ideal for space-constrained applications.

Advanced Connectivity

The STM32F412CEU6 offers advanced connectivity options with its integrated CAN and SAI (Serial Audio Interface) for digital audio tasks. The inclusion of a Secure Digital Input/Output (SDIO) interface makes it suitable for SD card-related operations, enhancing its capabilities for data logging and storage tasks.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F412CEU6 with their extensive STM32Cube software ecosystem, which includes HAL (Hardware Abstraction Layer) libraries, middleware solutions, and real-time operating system (RTOS) support. Additionally, the microcontroller is supported by a wide range of development boards and kits for rapid prototyping and development.

Applications

With its rich feature set and high level of integration, the STM32F412CEU6 microcontroller is highly versatile and can be used in a myriad of applications such as smart home devices, advanced drones, wearable technology, and complex sensor systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9861 $55.8888
18+ $5.7322 $103.1796
28+ $5.5531 $155.4868
38+ $5.3739 $204.2082
49+ $5.1948 $254.5452
65+ $4.6574 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess