STM32F410TBY7TR Microcontroller
The STM32F410TBY7TR is a cutting-edge microcontroller product from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32 F4 series, which is famous for its high-performance ARM Cortex-M4 processor core. The STM32F410TBY7TR is specifically designed to meet the demanding requirements of today's embedded applications that require a perfect balance between performance, power efficiency, and cost.
Key Features
- Core: ARM Cortex-M4 with Floating Point Unit (FPU), operating at frequencies up to 100 MHz.
- Memory: Comes equipped with 128 Kbytes of Flash memory and 32 Kbytes of SRAM, providing ample space for complex applications.
- Power Efficiency: Features multiple power-saving modes including Sleep, Stop, and Standby to ensure optimal power consumption for battery-powered or energy-sensitive applications.
- I/O Ports: Offers a rich set of I/Os and peripherals, including I2C, SPI, USART, and GPIOs, allowing for versatile connectivity options.
- ADC: Includes a 12-bit, 2.4 MSPS Analog-to-Digital Converter, enabling precise measurement for a variety of sensors and inputs.
- Timers: Advanced-control timers, basic timers, and PWM timers for accurate timing and control operations.
- Clock System: Flexible clock control system with an internal 16 MHz factory-trimmed RC and an optional external 4-26 MHz crystal oscillator.
- Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) and BOOT0 pin.
- Packaging: Available in a 36-pin UFQFPN package, which is ideal for space-constrained applications.
Applications
The STM32F410TBY7TR microcontroller is suitable for a wide array of applications, ranging from industrial controls, consumer electronics, and home automation to medical devices and IoT (Internet of Things) applications. Its robust architecture, coupled with STMicroelectronics' comprehensive software ecosystem, simplifies development and accelerates time to market for innovative products.
Quality and Reliability
STMicroelectronics guarantees the quality and reliability of the STM32F410TBY7TR, ensuring that it meets the stringent requirements of the industrial market. The microcontroller is available in a tape and reel packaging option (suffix TR), which is optimized for automated assembly processes, further facilitating mass production.
Whether you are designing an advanced motor control system, a smart sensor network, or a power-conscious wearable device, the STM32F410TBY7TR provides the performance, efficiency, and versatility needed to create state-of-the-art technology.