EN
  • EN
  • DE

STM32F303C6T6

Part No STM32F303C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 37
Family Name STM32F303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18534, STM32F303C6T6-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848130-STM32F303C6T6
Ultra Librarian 3D Model Ultra Librarian STM32F303C6T6 CAD Model

Description

The STM32F303C6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer advanced features for embedded applications requiring precise motor control, digital power conversion, and robust hardware-based safety functionalities. This microcontroller is a part of the STM32F3 series, which is well-known for its rich set of peripherals and the ARM Cortex-M4 core with a floating-point unit (FPU).

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 72 MHz.
  • Memory: 32 KB of Flash memory and 10 KB of SRAM, accommodating complex programs and ensuring ample space for data storage.
  • Communication Peripherals: Includes I2C, SPI, USART/UART interfaces for versatile connectivity options.
  • Advanced Control: Equipped with multiple timers, PWM channels, and a 12-bit ADC, making it suitable for high-precision control applications.
  • Operating Voltage: Ranges from 2.0 to 3.6 V, providing flexibility for various power supply designs.
  • Package: Available in a 48-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications

The STM32F303C6T6 is designed to excel in a variety of applications, particularly where precise motor control is necessary. It is an ideal choice for:

  • Advanced motor control (e.g., BLDC, PMSM, and stepper motors)
  • Digital power conversion (e.g., power supplies, converters, and inverters)
  • Industrial automation and control systems
  • Medical and handheld equipment
  • Consumer electronics

Development Support

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a comprehensive set of tools for fast and efficient development. Additionally, the STM32F303C6T6 is supported by a wide range of development boards and kits for prototyping and testing, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4793 $50.8758
15+ $6.9574 $104.3610
23+ $6.7400 $155.0200
31+ $6.5225 $202.1975
40+ $6.3051 $252.2040
54+ $5.6529 $305.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess