EN
  • EN
  • DE

STM32F302VCY6TR

Part No STM32F302VCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-WLCSP (4.2x4.7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 77
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.2x4.7)
Base Product Number STM32F302
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262973-STM32F302VCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302VCY6TR CAD Model

Description

The STM32F302VCY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is a part of the STM32F3 series featuring a high-performance ARM Cortex-M4 32-bit RISC core. This MCU is specifically designed to meet the requirements of demanding applications by delivering a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 72 MHz
  • Memory: Up to 256 KB of Flash memory and 40 KB of SRAM
  • Timers: Advanced-control, general-purpose, and basic timers
  • Communication Interfaces: I2C, SPI, USART, USB, and CAN
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 4 MSPS
  • Analog comparators and operational amplifiers
  • Supply Voltage: 2.0 to 3.6 V
  • Temperature Range: -40°C to +85°C (industrial grade)
  • Packaging: LQFP100 (Low-profile Quad Flat Package)

Advanced Connectivity

The STM32F302VCY6TR offers a range of communication options including I2C, SPI, USART, and a USB 2.0 full-speed interface. It also supports CAN protocol for industrial networking. These interfaces enable the MCU to handle complex communication tasks and make it suitable for a wide array of applications.

Enhanced Analog Features

With its integrated 12-bit ADCs capable of converting at 4 MSPS, the STM32F302VCY6TR can efficiently process analog signals, making it ideal for applications requiring precise sensor readings. The inclusion of analog comparators and embedded operational amplifiers further enhances its capability to handle complex analog functions.

Robust Design and Energy Efficiency

This MCU is designed to operate in harsh industrial environments, withstanding temperatures ranging from -40°C to +85°C. The STM32F302VCY6TR also focuses on energy efficiency, featuring low-power modes that ensure optimal power consumption during idle or low-activity states without compromising performance.

Applications

The STM32F302VCY6TR is versatile and can be used in a variety of applications including motor control, industrial automation, medical devices, and consumer electronics. Its robust feature set and high-performance capabilities make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess