EN
  • EN
  • DE

STM32F302R8T6TR

Part No STM32F302R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F302
Other Names 497-STM32F302R8T6TRDKR,STM32F302R8T6TR,497-STM32F302R8T6TRCT,497-STM32F302R8T6TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262988-STM32F302R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302R8T6TR CAD Model

Description

STM32F302R8T6TR Microcontroller Overview

The STM32F302R8T6TR microcontroller is a cutting-edge device from STMicroelectronics, which is part of their STM32F3 series. This high-performance ARM Cortex-M4 based microcontroller is designed to offer an optimal balance between performance, power consumption, and integration, making it a suitable choice for a wide range of applications, including industrial controls, consumer electronics, and medical devices.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 72 MHz, providing high computational performance
  • Memory: 64KB of Flash memory and 16KB of SRAM, accommodating complex applications
  • I/O Pins: 51 GPIOs for versatile peripheral connectivity
  • Communication Interfaces: I2C, SPI, USART, USB, and CAN for flexible communication options
  • 12-bit ADCs: Multiple ADCs with up to 4 MSPS, ideal for precision analog sensing
  • Advanced Timers: Including high-resolution timers for accurate event timing and PWM generation
  • Package: LQFP64 package for easy integration into PCB designs

Advanced Integration

The STM32F302R8T6TR is not just powerful, but also highly integrated. It includes a variety of built-in peripherals that help reduce external component count, save board space, and minimize system costs. The device's advanced analog features, such as fast 12-bit ADCs, DAC channels, and comparators, allow for sophisticated signal processing and control tasks.

Energy Efficiency

Energy efficiency is a key consideration in modern electronics design, and the STM32F302R8T6TR excels in this area. It features multiple power-saving modes, including a low-power run mode and a stop mode with ultra-low power consumption, which are essential for battery-operated devices.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F302R8T6TR with its STM32Cube ecosystem, which includes a HAL library, middleware, and examples. Additionally, the microcontroller is supported by a wide range of development tools, including integrated development environments (IDEs) and software toolchains from third parties, enabling rapid development and debugging.

Conclusion

The STM32F302R8T6TR from STMicroelectronics is a robust and versatile microcontroller that is well-suited for demanding applications that require a good balance between performance, power efficiency, and integration. Its rich set of features and development support make it an excellent choice for engineers looking to create advanced and reliable products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess