EN
  • EN
  • DE

STM32F205RGY6

Part No STM32F205RGY6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 66-Pin WLCSP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 734773-STM32F205RGY6
Family Name STM32F205RG
Introduction Date June 05, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F205RGY6 CAD Model

Description

STM32F205RGY6 Microcontroller - STMicroelectronics

The STM32F205RGY6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, energy efficiency, and peripheral integration. This microcontroller is part of the STM32F2 series, which is based on the ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. The Cortex-M3 core features a single-cycle multiplication and hardware division, which makes it an ideal choice for applications that require complex computations and high-speed operations.

The STM32F205RGY6 comes with a rich set of peripherals that are suitable for a wide range of applications, from industrial control systems to medical devices. It includes 1MB of flash memory and 128KB of SRAM, providing ample space for storing code and data. The device also features a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Connectivity options are extensive, with support for USB OTG full-speed and high-speed, three I2C interfaces, four USARTs, and two UARTs. It also includes three SPIs, two CAN interfaces, and an Ethernet MAC with a dedicated DMA controller for high-speed network communications. The STM32F205RGY6 also offers a 12-bit ADC with 24 channels, two DACs, and a range of timers, including general-purpose and advanced-control timers, which are suitable for a wide array of timing and control tasks.

In terms of security and system integrity, the STM32F205RGY6 provides a hardware-based random number generator and a CRC calculation unit. It also features a memory protection unit (MPU) that enhances the application security by preventing unauthorized access to memory regions.

The STM32F205RGY6 is designed with power efficiency in mind, featuring several power-saving modes, including Sleep, Stop, and Standby modes, which help reduce power consumption in idle or low-activity states. This microcontroller is available in a fine-pitch BGA package, which enables compact PCB designs and is suitable for space-constrained applications.

Overall, the STM32F205RGY6 is a robust microcontroller choice for designers who require a rich feature set, high processing power, and a flexible set of peripherals to bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2992 $57.1968
9+ $11.7327 $105.5943
14+ $11.3661 $159.1254
19+ $10.9994 $208.9886
24+ $10.6328 $255.1872
32+ $9.5328 $305.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess