EN
  • EN
  • DE

STM32F205RET6TR

Part No STM32F205RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F2
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17402-6, STM32F205RET6TR-ND, 497-17402-2, 497-17402-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898142-STM32F205RET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205RET6TR CAD Model

Description

The STM32F205RET6TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal blend of processing power, reduced power consumption, and advanced peripherals. This microcontroller is part of the STM32F2 series, which is based on the ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 120 MHz. The STM32F205RET6TR boasts high-speed embedded memories with 512 Kilobytes of Flash memory and 128+4 Kilobytes of SRAM, making it ideal for various applications ranging from industrial control systems to medical devices.

One of the defining features of this microcontroller is its rich set of enhanced I/Os and peripherals connected to two APB buses. It includes USB OTG full-speed/high-speed, CAN, and Ethernet for connectivity, as well as multiple serial interfaces such as I2C, USART, SPI, and more. This enables designers to integrate various communication interfaces into their projects, allowing for versatile device connections and data exchange.

The STM32F205RET6TR also offers advanced analog capabilities with two 12-bit DACs, three 12-bit ADCs with 24 channels and up to 2.4 MSPS, ensuring precise analog signal management for applications that require accurate sensing and control. Its flexible static memory controller supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories, providing ample options for external memory expansion.

For security and system integrity, the device features a flexible memory protection unit, a random number generator, and a set of cryptographic hardware accelerators for AES 128, 192, 256, HASH, and HMAC. These features make the STM32F205RET6TR an excellent choice for secure applications that need to protect sensitive data or implement cryptographic functions.

With its LQFP64 package, the STM32F205RET6TR offers a compact footprint while ensuring a wide range of I/O options and functionality. The microcontroller operates within a -40°C to +85°C temperature range, making it robust and reliable for demanding environments. It is also part of STMicroelectronics' commitment to longevity, with product availability and support ensuring a sustainable lifecycle for designs incorporating this MCU.

Overall, the STM32F205RET6TR is a versatile and powerful microcontroller that provides a scalable choice for embedded systems requiring high performance, rich connectivity, and advanced security features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess