EN
  • EN
  • DE

STM32F103VBH6

Part No STM32F103VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LFBG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LFBGA
Win Source Part Number 083598-STM32F103VBH6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103VBH6 CAD Model

Description

STM32F103VBH6 Microcontroller

The STM32F103VBH6 is a high-performance ARM Cortex-M3 based microcontroller, designed and manufactured by STMicroelectronics. It is part of the STM32F1 series, which is renowned for its balanced combination of power efficiency, performance, and cost-effectiveness. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, medical devices, embedded systems, and consumer electronics.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU, which operates at a frequency of up to 72 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: Equipped with 128 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Offers up to 51 I/O ports with various configuration options including support for 5V tolerant I/Os.
  • Connectivity: Includes a range of serial interfaces such as I2C, SPI, and USARTs, facilitating easy communication with peripherals and other microcontrollers.
  • ADCs: Features two 12-bit analog-to-digital converters, providing precise measurements for analog sensors.
  • Timers: Comes with multiple general-purpose and advanced-control timers that support PWM generation, and time-based functions.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging.
  • Power Efficiency: Offers several power-saving modes, including Sleep, Stop, and Standby modes to optimize power consumption.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, suitable for battery-powered and low-power applications.

Applications

The versatility of the STM32F103VBH6 makes it a perfect candidate for a diverse array of applications. Its robust architecture is particularly well-suited for:

  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Home automation and smart devices
  • Automotive and transportation systems
  • Complex embedded systems requiring a rich feature set and high performance

STMicroelectronics provides comprehensive support for the STM32F103VBH6, with a wide range of development tools, software libraries, and documentation to assist developers in harnessing the full potential of this microcontroller for their specific applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,449 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess