EN
  • EN
  • DE

STM32F103R8H7

Part No STM32F103R8H7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-TFBGA (5x5)
Win Source Part Number 053886-STM32F103R8H7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103R8H7 CAD Model

Description

STM32F103R8H7 Microcontroller - STMicroelectronics

The STM32F103R8H7 from STMicroelectronics is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a balanced combination of computing power, reduced power consumption, and innovative peripherals. This MCU is part of the STM32F1 series, which is renowned for its robust architecture and the ability to perform in a wide variety of applications.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture operating at a frequency of up to 72 MHz.
  • Memory: Features 64 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications and software stacks.
  • GPIOs: Multiple general-purpose input/output pins for versatile connectivity and peripheral integration.
  • Connectivity: Equipped with a range of communication interfaces, including I2C, SPI, USART, USB, and CAN, for comprehensive communication capabilities.
  • Analog: Includes 12-bit ADCs and DACs, offering precise analog signal management for applications requiring accurate sensing and control.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to cater to a wide range of timing and control operations.
  • Debugging: Integrated with in-circuit debugging and programming support via SWD (Serial Wire Debug).
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Available in a 64-pin LQFP package that balances compactness with accessibility for ease of PCB design and prototyping.

Applications

The STM32F103R8H7 is suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Consumer electronics
  • Automotive applications
  • And many other embedded system applications

With its robust feature set and flexible I/O options, the STM32F103R8H7 microcontroller is an ideal choice for designers looking to develop advanced embedded systems while keeping power efficiency and cost in mind.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2678 $61.3390
10+ $10.0659 $100.6590
16+ $9.7513 $156.0208
22+ $9.4368 $207.6096
28+ $9.1222 $255.4216
37+ $8.1785 $302.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess