EN
  • EN
  • DE

STM32F101T4U6ATR

Part No STM32F101T4U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low-density access line, ARM-based 32-bit MCU with 16 or 32 KB Flash, 5 timers, ADC and 4 communication interfaces | IC MCU 32BIT 16KB FLASH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1261388-STM32F101T4U6ATR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101T4U6ATR CAD Model

Description

STM32F101T4U6ATR Microcontroller - STMicroelectronics

The STM32F101T4U6ATR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust design and versatile features. This MCU is part of the STM32F1 series, which is based on the ARM Cortex-M3 core, known for its exceptional balance of performance and power efficiency.

With a maximum CPU frequency of 36 MHz, the STM32F101T4U6ATR provides ample processing power for a wide range of applications. It is equipped with 16 KB of flash memory and 4 KB of RAM, ensuring sufficient space for program code and data handling. These resources make the MCU suitable for industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

The connectivity options for this MCU are comprehensive, featuring multiple Serial Communication Interfaces, including I2C, SPI, and USART, which allow for easy integration with peripheral devices. Additionally, it supports various timers, including a PWM feature for motor control and other timing-related functions.

The STM32F101T4U6ATR operates within a voltage range of 2.0V to 3.6V, providing flexibility for battery-powered and energy-sensitive designs. Its temperature operational range extends from -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Safety and reliability are paramount for STMicroelectronics, and the STM32F101T4U6ATR includes features like a built-in Watchdog Timer and a Brown-out Reset (BOR) circuit. These features help to maintain system integrity and prevent data corruption during unexpected power fluctuations or system errors.

The MCU comes in a space-saving 16-pin UFQFPN package, making it an ideal choice for compact designs. Moreover, the STM32F101T4U6ATR is part of STMicroelectronics' 10-year product longevity program, ensuring long-term availability and support, which is critical for professional and industrial applications.

In summary, the STM32F101T4U6ATR from STMicroelectronics is a powerful, efficient, and reliable microcontroller that meets the needs of complex and demanding applications while offering the assurance of long-term support.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess