EN
  • EN
  • DE

STM32F100R4T6B

Part No STM32F100R4T6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 1261378-STM32F100R4T6B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F100R4
Introduction Date October 12, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F100R4T6B CAD Model

Description

The STM32F100R4T6B is a high-performance ARM Cortex-M3 based microcontroller, designed to offer an optimal balance between performance, power consumption, and cost. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this device is part of the STM32F100 Value Line series, which is known for its robust design and reliability, making it a popular choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 24 MHz frequency, providing high performance and reduced power consumption.
  • Memory: Equipped with 16 KB of flash memory and 4 KB of SRAM, the STM32F100R4T6B can handle complex programs and data-intensive operations.
  • I/O Ports: Offers up to 37 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a broad range of peripheral devices.
  • Analog-to-Digital Converter (ADC): Features a 12-bit, 1.2 MSPS analog-to-digital converter, allowing for precise conversion of analog signals to digital data.
  • Debugging and Programming: Supports both JTAG and Serial Wire Debug (SWD) interfaces, facilitating easy programming and in-circuit debugging.
  • Serial Communication Interfaces: Includes USART, SPI, and I2C interfaces, providing versatile options for serial communication with other devices and peripherals.
  • Timers: Contains multiple timers, including a PWM timer for accurate pulse-width modulation, ideal for motor control and other timing-sensitive applications.
  • Power Efficiency: Offers several power-saving modes, which are essential for battery-powered and energy-sensitive applications.
  • Package: Available in a 64-pin LQFP package, the microcontroller is suitable for space-constrained applications while still providing ample GPIOs for interfacing.

Applications:

The STM32F100R4T6B is versatile and can be used in a range of applications, including industrial control systems, home automation, consumer electronics, and medical devices. Its robust design and rich set of features make it an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

Conclusion:

With its combination of performance, power efficiency, and rich peripheral set, the STM32F100R4T6B from STMicroelectronics stands out as a microcontroller that can meet the demands of both complex and straightforward applications. Its competitive pricing and ease of use make it a go-to choice for engineers and developers looking to create reliable and efficient products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3642 $61.0988
33+ $3.5810 $118.1730
50+ $3.4691 $173.4550
69+ $3.3571 $231.6399
89+ $3.2452 $288.8228
120+ $2.9094 $349.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess