EN
  • EN
  • DE

STM32F071VBT6

Part No STM32F071VBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103246-STM32F071VBT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F071VBT6 CAD Model

Description

STM32F071VBT6 Microcontroller Overview

The STM32F071VBT6 is a high-performance ARM Cortex-M0 microcontroller designed and manufactured by STMicroelectronics. It is part of the STM32F0 series, which is known for its energy efficiency, robust performance, and integration of advanced peripherals. This microcontroller is particularly suitable for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more.

Key Features

  • Core: ARM Cortex-M0 32-bit RISC core operating at a frequency of up to 48 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Digital & Analog I/O: Offers a rich set of I/Os and peripherals, including up to 55 I/O ports with interrupt capability, 12-bit ADCs, DAC, and multiple timers.
  • Communication Interfaces: Features a variety of communication interfaces such as I2C, USARTs, SPI, and CAN, catering to the needs of complex communication systems.
  • Operating Voltage: Can operate within a range of 2.0 to 3.6 volts, ensuring compatibility with various power supply standards and battery-operated devices.
  • Package: Available in a 100-pin LQFP package, which provides a compact footprint while allowing for easy integration into a wide range of applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Advanced Peripherals

The STM32F071VBT6 includes advanced peripherals that enhance its functionality. It has a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts. The microcontroller also features a SysTick timer, which is essential for operating systems. Additionally, it comes with an integrated CRC calculation unit, which is valuable for applications that require reliable data transmission.

Development and Software Tools

STMicroelectronics provides comprehensive development tools for the STM32F071VBT6, including the STM32CubeMX for initial configuration, and the STM32CubeIDE for development and debugging. These tools, along with a wide range of software libraries, help to accelerate the development process and reduce time-to-market for products based on this microcontroller.

With its combination of performance, power efficiency, and rich set of features, the STM32F071VBT6 is an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9115 $52.4070
42+ $2.3890 $100.3380
65+ $2.3143 $150.4295
90+ $2.2397 $201.5730
116+ $2.1650 $251.1400
155+ $1.9410 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess