STM32F051T8Y6TR Microcontroller by STMicroelectronics
The STM32F051T8Y6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for smart embedded solutions. It is part of the STM32F0 series which is known for its energy efficiency, robust performance, and integration of advanced peripherals. This microcontroller is ideal for a wide range of applications, including industrial controls, consumer electronics, home automation, and medical devices.
Key Features:
- Core: ARM Cortex-M0 processor, running at frequencies up to 48 MHz.
- Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and software stacks.
- Energy Efficient: Designed with a focus on power-saving technologies, it features low-power modes such as Sleep, Stop, and Standby to ensure minimal power consumption during idle times.
- Rich Connectivity: Includes a range of peripherals such as USART, SPI, I2C interfaces, and up to 55 fast I/Os, all of which are 5V-tolerant.
- Timers: Equipped with advanced-control timers, general-purpose timers, a basic timer, and a SysTick timer, enabling precise timing operations and event management.
- Analog Features: Offers multiple channels of direct memory access (DMA), 12-bit analog-to-digital converters (ADC), and analog comparators, supporting intricate analog functionalities.
- Packages: Available in a 36-pin UFQFPN package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operational across an industrial temperature range from -40°C to 85°C, ensuring reliability in extreme conditions.
Applications:
The STM32F051T8Y6TR microcontroller's versatility makes it suitable for a diverse array of applications. Its robust set of features and connectivity options make it a go-to choice for designers focusing on automation systems, sensor hubs, user interfaces, and small-scale robotics. Additionally, its low-power characteristics are ideal for battery-operated devices, wearable technology, and IoT (Internet of Things) endpoints.
With a perfect blend of performance, power efficiency, and peripherals, the STM32F051T8Y6TR from STMicroelectronics is a reliable microcontroller solution that can adapt to the challenging demands of modern embedded design.