EN
  • EN
  • DE

STM32F051K4U7

Part No STM32F051K4U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32UFQFN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Base Product Number STM32
Other Names STM32F051K4U7,497-17911
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263084-STM32F051K4U7
Ultra Librarian 3D Model Ultra Librarian STM32F051K4U7 CAD Model

Description

The STM32F051K4U7 is a high-performance, low-power 32-bit microcontroller from STMicroelectronics, designed to offer both flexibility and efficiency for a wide range of applications. This microcontroller is part of the STM32F0 series, which is built on the ARM Cortex-M0 processor. It is specifically tailored for cost-sensitive applications that require robust performance in terms of processing power, real-time capabilities, digital signal processing, and low-power operation.

Key Features:

  • Core: ARM Cortex-M0 CPU running at up to 48 MHz.
  • Memory: 16 KB of Flash memory and 4 KB of SRAM.
  • Power Efficiency: Low power modes including Stop, Standby, and VBAT support for real-time clock and backup registers.
  • I/Os: Up to 28 I/O ports with interrupt capability, which can be remapped to 16 different functions at runtime.
  • Communication Interfaces: I2C, USARTs, SPIs, and CAN interfaces for flexible peripheral connectivity.
  • Timers: Advanced-control timer, general-purpose timers, basic timers, and a SysTick timer that can be used for time-related operations.
  • Analog: 12-bit ADC with 1.0 μs conversion time, analog comparator, and DAC interface.
  • Clock Management: 4 to 32 MHz crystal oscillator, 32 kHz oscillator for RTC with calibration, and internal 8 MHz RC with x6 PLL option.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces, and Cortex-M0 embedded trace macrocell.
  • Package: UFQFPN32 packaging for a compact footprint.

The STM32F051K4U7 is designed to support a wide range of applications, including industrial controls, consumer electronics, home automation, and medical devices. Its robust design and comprehensive feature set ensure that it can meet the demands of the most challenging embedded applications.

STMicroelectronics provides extensive support for the STM32F051K4U7 with software development tools, libraries, and real-time operating system (RTOS) support, making it an ideal choice for developers looking for a scalable and power-efficient microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8064 $58.8384
13+ $8.0463 $104.6019
20+ $7.7949 $155.8980
27+ $7.5434 $203.6718
35+ $7.2920 $255.2200
46+ $6.5376 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess