Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953360-CM8066201920202
Series *
Ultra Librarian 3D Model Ultra Librarian CM8066201920202 CAD Model

Description

The CM8066201920202 is an embedded processor manufactured by Intel, designed to provide a balance of performance and power efficiency for a variety of applications. As an embedded processor, it prioritizes long-term availability and reliability, making it suitable for industrial, commercial, and other applications that require stable operation over extended periods. The processors often include features such as extended temperature ranges and industrial-grade components.

Applications

  • Industrial Automation
  • Medical Equipment
  • Network Appliances
  • Digital Signage
  • Gaming Machines

Features

  • Multi-Core Processing: Enables parallel execution of tasks for improved performance.
  • Integrated Graphics: Provides display capabilities without requiring a discrete graphics card.
  • Low Power Consumption: Minimizes energy usage and reduces heat generation.
  • Extended Temperature Range: Allows reliable operation in a wide range of environmental conditions.
  • Long-Term Availability: Ensures stable supply and support for extended product lifecycles.

Benefits

  • Improved Performance: Multi-core architecture enables faster execution of complex tasks.
  • Reduced System Cost: Integrated graphics eliminates the need for a separate graphics card, lowering overall costs.
  • Energy Efficiency: Low power consumption reduces energy costs and minimizes cooling requirements.
  • Reliable Operation: Extended temperature range ensures consistent performance in challenging environments.
  • Stable Platform: Long-term availability provides a stable and predictable platform for long-term deployments.

Details

The "CM80662" prefix signifies that this processor likely belongs to the Skylake family of Intel embedded processors. To find detailed specifications like the number of cores, clock speed, cache size, and TDP (Thermal Design Power), it is crucial to consult the official Intel product documentation or ARK (Architecture, Features, and Key workloads) database, utilizing the full product number CM8066201920202. These processors typically utilize a BGA (Ball Grid Array) package for direct surface mounting on a PCB. Many will include an integrated GPU for graphics output. Additionally, there is support for various I/O interfaces, including PCIe, USB, SATA. Because it is designed as an embedded solution, the processor prioritizes longevity and reliability. Looking up the part number on the Intel ARK will produce the precise and verified data. These processors prioritize efficiency and long lifespans.

You May Also Be Interested in

Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention