EN
  • EN
  • DE

STM32F042G6U6TR

Part No STM32F042G6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18741-2,497-18741-1,STM32F042G6U6TR-ND,497-18741-6
Standard Package 3,000
Win Source Part Number 1097064-STM32F042G6U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F042G6U6TR CAD Model

Description

STM32F042G6U6TR Microcontroller from STMicroelectronics

The STM32F042G6U6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F0 series known for its energy efficiency, flexibility, and advanced features. This MCU is based on the ARM Cortex-M0 processor and is designed to offer cost-effective solutions for a wide range of applications, including consumer electronics, industrial control systems, and sensor hubs.

With a CPU speed of up to 48 MHz, the STM32F042G6U6TR provides a balanced combination of power and energy efficiency, making it suitable for applications that require both processing capability and low power consumption. The device features 32 Kbytes of Flash memory and 6 Kbytes of SRAM, offering sufficient space for small to medium-sized applications.

One of the standout features of this MCU is its rich set of peripherals. It includes a USB 2.0 Full-Speed interface with a crystal-less oscillator, which simplifies the design process and reduces the external component count. The MCU also boasts several communication interfaces such as I2C, SPI, and USART, which enable it to connect with a variety of sensors and other devices.

The STM32F042G6U6TR is equipped with multiple timers, including a basic timer, a SysTick timer, and advanced-control timers, which are essential for tasks that require precise timing and PWM generation. The MCU also supports multiple-channel DMA (Direct Memory Access), which enhances its ability to handle data transfers efficiently without burdening the CPU.

For enhanced security and system reliability, the STM32F042G6U6TR incorporates features such as a hardware CRC (Cyclic Redundancy Check) calculation unit, a unique 96-bit serial number, and an integrated reset and power management circuit. Additionally, the MCU provides several analog peripherals, including a 12-bit ADC (Analog-to-Digital Converter), comparators, and a temperature sensor, which are valuable for various sensing and control tasks.

The STM32F042G6U6TR comes in a UFQFPN28 package, which is suitable for space-constrained applications. It is also part of the STM32F0 entry-level series that is redefining the concept of what an economical MCU can achieve, by delivering high performance, robust peripherals, and ease of use to cost-sensitive and resource-constrained projects.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2061 $54.2745
105+ $0.9897 $103.9185
160+ $0.9587 $153.3920
220+ $0.9278 $204.1160
280+ $0.8969 $251.1320
375+ $0.8041 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,436 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess