EN
  • EN
  • DE

STEVAL-IHM043V1

Part No STEVAL-IHM043V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO BLDC STM32F051 L6234 / L6234/STM32F051 Microcontroller/Motion Motor Control Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L6234, STM32F051
Primary Attributes Brushless DC (BLDC) Motors
Supplied Contents Board(s)
Win Source Part Number 778162-STEVAL-IHM043V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IHM043V1
Introduction Date October 21, 2011
ECCN 3A991.a.2
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM043V1 CAD Model

Description

STEVAL-IHM043V1 - STMicroelectronics' Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM043V1, from STMicroelectronics, is a sophisticated low voltage three-phase inverter power board designed for applications that require a compact, high-efficiency power inverter solution. This power board is particularly suited for driving brushless DC motors in a range of applications, including but not limited to drones, small electric vehicles, and home appliances.

At the heart of the STEVAL-IHM043V1 is STMicroelectronics' advanced STGIPN3H60 – a smart power module that integrates a three-phase inverter with gate drivers and protection features. The module is capable of handling a maximum current of 10 A and is designed for a power range up to 600 W, making it perfect for a wide array of low-power applications.

The board's layout is optimized for excellent thermal performance, ensuring reliable operation even under high load conditions. The inclusion of an aluminum heatsink further enhances its thermal management capabilities. The STEVAL-IHM043V1 also features undervoltage lockout, overcurrent protection, and thermal shutdown, providing a robust and safe platform for motor control.

For developers looking to jumpstart their motor control projects, the STEVAL-IHM043V1 comes with a comprehensive set of documentation and software tools. This includes reference designs, firmware libraries, and example code, which greatly accelerate the development process by providing a solid foundation to build upon.

The power board is compatible with a wide range of microcontrollers, offering flexibility in system design. It also includes a connector for the STMicroelectronics X-NUCLEO expansion boards, which allows for easy integration with additional capabilities such as sensing, control, and communication functions.

In summary, the STEVAL-IHM043V1 is a versatile and efficient solution for anyone looking to implement a three-phase inverter in their low voltage applications. Its combination of integrated features, thermal efficiency, and extensive support materials make it an excellent choice for engineers and hobbyists alike.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess