EN
  • EN
  • DE

STM3210B-SK/RAIS

Part No STM3210B-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance Reva
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3210
Other Names STM3210BSKRAIS,497-6053
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283998-STM3210B-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian STM3210B-SK/RAIS CAD Model

Description

The STM3210B-SK/RAIS is a comprehensive starter kit from STMicroelectronics, designed to provide developers with a complete solution for exploring the capabilities and features of the STM32F10x microcontroller series. This kit is specifically tailored for rapid application development and prototyping, making it an ideal choice for engineers and hobbyists alike who are looking to jumpstart their projects with a robust and versatile microcontroller platform.

Key Features

  • STM32F10x Microcontroller: At the heart of the kit is the high-performance STM32F10x MCU, which boasts a 32-bit ARM Cortex-M3 core. This processor is known for its excellent balance of power efficiency and processing capabilities, making it suitable for a wide range of applications.
  • Comprehensive Development Tools: The STM3210B-SK/RAIS includes a range of software tools that support development, from initial design through to debugging and optimization. This includes an integrated development environment (IDE), as well as a range of example projects and code libraries.
  • Expansion Capabilities: The starter kit features extension headers that make it easy to connect additional modules and peripherals, thus enhancing the functionality and allowing for a more complex system design.
  • Onboard Debugging: With an onboard debugging and programming interface, developers can easily upload their code and troubleshoot their applications without the need for additional hardware.

Benefits

The STM3210B-SK/RAIS provides a flexible and powerful platform for developing applications ranging from simple control systems to more complex embedded solutions. The inclusion of extensive documentation and support materials reduces the learning curve and accelerates the development process. As a result, this starter kit is not only a practical choice for professionals but also an excellent educational tool for students and enthusiasts looking to gain hands-on experience with microcontrollers.

Applications

The versatility of the STM3210B-SK/RAIS makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Consumer electronics
  • Automotive applications

With its rich set of features and expandability, the STM3210B-SK/RAIS starter kit from STMicroelectronics is a powerful tool that enables developers to realize their creative visions and bring their electronic projects to life with efficiency and ease.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess